☰
BA50BB2RF-E2
BA50BB2RF-E2
Obsolete
Description:  IC REG LINEAR 5V 200MA 8SOP
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 3920
BA50BB2RF-E2 vs BA50BC0WFP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
16V
16V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 150mA
-
Current - Output
200mA
1A
Current - Quiescent (Iq)
0.8 mA
0.5 mA
Current - Supply (Max)
1.4 mA
900 μA
PSRR
63dB (120Hz)
55dB (120Hz)
Control Features
Enable, Reset
Enable
Protection Features
Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
8-SOP
TO-252-5