Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BA50BB2RF-E2
BA50BB2RF-E2
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5V 200MA 8SOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA50BB2RF-E2 Datasheet
History Price: Obsolete
In Stock: 3920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA50BB2RF-E2 Specification
Specification
Part No
BA50BB2RF-E2
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
16V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.5V @ 150mA
Current - Output
200mA
Current - Quiescent (Iq)
0.8 mA
Current - Supply (Max)
1.4 mA
PSRR
63dB (120Hz)
Control Features
Enable, Reset
Protection Features
Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
BA50BB2RF-E2 PDF Datasheet
BA50BB2RF-E2 Datasheet
Click and Download: BA50BB2RF-E2 Datasheet
BA50BB2RF-E2 Related Parts
BA50BC0FP-E2
Rohm Semiconductor
IC REG LINEAR 5V 1A TO252-3
BA50BC0T
Rohm Semiconductor
IC REG LINEAR 5V 1A TO220FP
BA50BC0WFP-E2
Rohm Semiconductor
IC REG LINEAR 5V 1A TO252-5
BA50BC0WT
Rohm Semiconductor
IC REG LINEAR 5V 1A TO220-5
BA50BC0WT-V5
Rohm Semiconductor
IC REG LINEAR 5V 1A TO220FP-5
BA50DD0T
Rohm Semiconductor
IC REG LINEAR 5V 2A TO220FP
BA50DD0WHFP-TR
Rohm Semiconductor
IC REG LINEAR 5V 2A HRP-5
BA50DD0WT
Rohm Semiconductor
IC REG LINEAR 5V 2A TO220FP-5
BA50JC5T
Rohm Semiconductor
IC REG LINEAR 5V 1.5A TO220FP
BA50BB2RF-E2 Compare Parts
BA50BB2RF-E2 vs BA50DD0WT
BA50BB2RF-E2 vs BA50DD0WHFP-TR
BA50BB2RF-E2 vs BA50DD0T
BA50BB2RF-E2 vs BA50BC0WT-V5
BA50BB2RF-E2 vs BA50BC0WT
BA50BB2RF-E2 vs BA50BC0WFP-E2
BA50BB2RF-E2 vs BA50BC0T
BA50BB2RF-E2 vs BA50BC0FP-E2
Customer Reviews
4.95 out of 5.00 stars from 170 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you