Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Rohm Semiconductor BA5152F
BA5152F
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP AUDIO PWR .015W AB 16SOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA5152F Datasheet
History Price: Obsolete
In Stock: 46400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA5152F vs BA5204F
Part No
BA5152F
BA5204F
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
15mW x 2 @ 16Ohm
35mW x 2 @ 32Ohm
Voltage - Supply
1V ~ 1.8V
1.8V
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
16-SOP
16-SOP
Package / Case
16-SOIC (0.173", 4.40mm Width)
16-SOIC (0.173", 4.40mm Width)