☰
BA5204F
BA5204F
Obsolete
Description:  IC AMP AUDIO PWR .035W AB 16SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA5204F Datasheet
History Price: Obsolete
In Stock: 240
BA5204F Specification
Specification
Part No
BA5204F
Category
Linear - Amplifiers - Audio
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
35mW x 2 @ 32Ohm
Voltage - Supply
1.8V
Features
-
Mounting Type
Surface Mount
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
16-SOP
Package / Case
16-SOIC (0.173", 4.40mm Width)
BA5204F PDF Datasheet
BA5204F Compare Parts
  • BA5204F vs BA5416
  • BA5204F vs BA5415A
  • BA5204F vs BA5406
  • BA5204F vs BA5152F
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller