Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ Rohm Semiconductor BA6208
BA6208
Active
PMIC - Full, Half-Bridge Drivers
Description:
IC HALF BRIDGE DRIVER 500MA 9SIP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA6208 Datasheet
History Price: Active
In Stock: 5280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA6208 vs BA6896FP-E2
Part No
BA6208
BA6896FP-E2
Category
PMIC - Full, Half-Bridge Drivers
PMIC - Full, Half-Bridge Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Half Bridge (2)
Half Bridge (8)
Applications
DC Motors, General Purpose
DC Motors, General Purpose, Voltage Regulators
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Bipolar
Bipolar
Rds On (Typ)
-
-
Current - Output / Channel
500mA
50mA
Current - Peak Output
-
-
Voltage - Supply
4.5V ~ 15V
6V ~ 14V
Voltage - Load
4.5V ~ 15V
6V ~ 14V
Operating Temperature
-20 ℃ ~ 60 ℃ (TA)
-35 ℃ ~ 85 ℃ (TA)
Features
-
-
Fault Protection
-
Over Temperature
Mounting Type
Through Hole
Surface Mount
Package / Case
9-SIP
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
9-SIP
28-HSOP-M