☰
BA6208
BA6208
Active
Description:  IC HALF BRIDGE DRIVER 500MA 9SIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6208 Datasheet
History Price: Active
In Stock: 5280
BA6208 Specification
Specification
Part No
BA6208
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (2)
Applications
DC Motors, General Purpose
Interface
Logic
Load Type
Inductive
Technology
Bipolar
Rds On (Typ)
-
Current - Output / Channel
500mA
Current - Peak Output
-
Voltage - Supply
4.5V ~ 15V
Voltage - Load
4.5V ~ 15V
Operating Temperature
-20 ℃ ~ 60 ℃ (TA)
Features
-
Fault Protection
-
Mounting Type
Through Hole
Package / Case
9-SIP
Supplier Device Package
9-SIP
BA6208 PDF Datasheet
BA6208 Related Parts
BA6208F-E2
BA6208F-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 500MA 8SOP
BA6218
BA6218
Rohm Semiconductor
IC HALF BRIDGE DRIVER 700MA 9SIP
BA6792FP-YE2
BA6792FP-YE2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 25HSOP
BA6896FP-E2
BA6896FP-E2
Rohm Semiconductor
IC HALF BRIDGE DRVR 50MA 28HSOP
BA6897FP-E2
BA6897FP-E2
Rohm Semiconductor
IC HALF BRIDGE DRVR 50MA 28HSOP
BA6208F
BA6208F
Rohm Semiconductor
IC HALF BRIDGE DRVR 200MA 14SOP
BA6208 Description
The Rohm Semiconductor BA6208 is a versatile and highly integrated motor driver IC designed for driving small DC motors and stepper motors in various applications. This device is particularly well-suited for consumer electronics, robotics, and automotive applications, where precise control and efficiency are paramount.

## Key Features:

1. Motor Driver Type: The BA6208 is a dual H-bridge motor driver, allowing it to control two DC motors or one stepper motor. This configuration enables bidirectional control, making it ideal for applications requiring forward and reverse motion.

2. Operating Voltage Range: The device operates within a voltage range of 2.5V to 13.5V, providing flexibility for different power supply configurations. This wide range makes it suitable for battery-operated devices as well as those powered by standard power supplies.

3. Output Current: The BA6208 can deliver a continuous output current of up to 1.2A per channel, with a peak output current capability of 2.5A. This allows it to drive small to medium-sized motors effectively.

4. Control Interface: The IC features a simple control interface, allowing for easy integration into microcontroller-based systems. It accepts standard logic-level signals for direction and speed control, making it user-friendly for designers.

5. PWM Control: The BA6208 supports Pulse Width Modulation (PWM) control for speed regulation. By varying the duty cycle of the PWM signal, users can achieve precise speed control of the motors, enhancing the overall performance of the application.

6. Thermal Protection: The device includes built-in thermal shutdown protection, which prevents damage due to overheating. This feature is crucial for maintaining reliability in demanding applications.

7. Fault Detection: The BA6208 incorporates fault detection capabilities, allowing it to monitor the motor%27s operational status. If a fault condition is detected, such as overcurrent or thermal issues, the driver can disable the output to protect the motor and the driver itself.

8. Package Type: The BA6208 is available in a compact HTSOP package, which is suitable for space-constrained designs. The small footprint of the package allows for easy integration into various circuit layouts.

## Specifications:

- Supply Voltage (VCC): 2.5V to 13.5V
- Output Current (Continuous): 1.2A per channel
- Output Current (Peak): 2.5A per channel
- Control Logic Levels: Compatible with standard TTL/CMOS logic levels
- PWM Frequency: Up to 20 kHz
- Thermal Shutdown: Yes
- Fault Detection: Yes
- Package: HTSOP-16

## Applications:

The BA6208 is suitable for a wide range of applications, including:

- Consumer Electronics: Used in toys, small appliances, and other devices requiring motor control.
- Robotics: Ideal for driving motors in robotic systems, enabling precise movement and control.
- Automotive: Can be utilized in automotive applications such as power windows, seat adjustments, and other motor-driven components.
- Industrial Automation: Suitable for small actuators and conveyor systems in industrial settings.

## Conclusion:

The Rohm Semiconductor BA6208 is a highly efficient and flexible motor driver IC that meets the demands of various applications. With its dual H-bridge configuration, wide operating voltage range, and robust protection features, it provides designers with a reliable solution for motor control. Its ease of integration and support for PWM control further enhance its appeal, making it an excellent choice for projects requiring precise motor management.
BA6208 Compare Parts
  • BA6208 vs BA6896FP-E2
  • BA6208 vs BA6792FP-YE2
  • BA6208 vs BA6218
  • BA6208 vs BA6208F-E2
  • BA6208 vs BA6208F
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok