☰
BA6208
BA6208
Active
Description:  IC HALF BRIDGE DRIVER 500MA 9SIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6208 Datasheet
History Price: Active
In Stock: 5280
BA6208 vs BA6897FP-E2
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Half Bridge (2)
Half Bridge (8)
Applications
DC Motors, General Purpose
DC Motors, General Purpose, Voltage Regulators
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Bipolar
Bipolar
Rds On (Typ)
-
-
Current - Output / Channel
500mA
50mA
Current - Peak Output
-
-
Voltage - Supply
4.5V ~ 15V
6V ~ 9V
Voltage - Load
4.5V ~ 15V
6V ~ 9V
Operating Temperature
-20 ℃ ~ 60 ℃ (TA)
-35 ℃ ~ 85 ℃ (TA)
Features
-
-
Fault Protection
-
Over Temperature
Mounting Type
Through Hole
Surface Mount
Package / Case
9-SIP
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
9-SIP
28-HSOP-M