Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BA6209
BA6209
Active
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 6V-18V 10HSIP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA6209 Datasheet
History Price: Active
In Stock: 25680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA6209 vs BA6901F-E2
Part No
BA6209
BA6901F-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (2)
Pre-Driver - Low Side (2)
Interface
Parallel
PWM
Technology
CMOS
Bipolar
Step Resolution
-
-
Applications
Media Player
Fan Controller
Current - Output
1.6A
-
Voltage - Supply
6V ~ 18V
4V ~ 28V
Voltage - Load
6.6V ~ 7.2V
-
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 100 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
10-SIP Exposed Tab
16-SOIC (0.173", 4.40mm Width)
Supplier Device Package
10-HSIP
16-SOP