☰
BA6209
BA6209
Active
Description:  IC MOTOR DRIVER 6V-18V 10HSIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6209 Datasheet
History Price: Active
In Stock: 25680
BA6209 Specification
Specification
Part No
BA6209
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Interface
Parallel
Technology
CMOS
Step Resolution
-
Applications
Media Player
Current - Output
1.6A
Voltage - Supply
6V ~ 18V
Voltage - Load
6.6V ~ 7.2V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
Through Hole
Package / Case
10-SIP Exposed Tab
Supplier Device Package
10-HSIP
BA6209 PDF Datasheet
BA6209 Related Parts
BA6209N
BA6209N
Rohm Semiconductor
IC MOTOR DRIVER 6V-18V 10SIP
BA6219B
BA6219B
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 10HSIP
BA6219BFP-YE2
BA6219BFP-YE2
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 25HSOP
BA6222
BA6222
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 10HSIP
BA6235F-E2
BA6235F-E2
Rohm Semiconductor
IC MOTOR DRIVER 1.8V-5V 8SOP
BA6238A
BA6238A
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 10HSIP
BA6238AN
BA6238AN
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 10SIP
BA6247
BA6247
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 10HSIP
BA6247FP-YE2
BA6247FP-YE2
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 25HSOP
BA6254FS-E2
BA6254FS-E2
Rohm Semiconductor
IC MOTOR DRIVER20V--6V 16SSOPA
BA6283N
BA6283N
Rohm Semiconductor
IC MOTOR DRIVER 5.5V-15V 9SIP
BA6285AFP-YE2
BA6285AFP-YE2
Rohm Semiconductor
IC MOTOR DRIVER 4.5V-24V 25HSOP
BA6209 Description
Rohm Semiconductor BA6209 Overview

The BA6209 is a versatile integrated circuit (IC) designed by Rohm Semiconductor, primarily used in audio amplifier applications. It is a low-voltage power amplifier with a high output power capacity, ideal for driving small speakers in portable audio systems, car audio applications, and various other consumer electronics. The BA6209 integrates multiple stages of amplification into a single compact package, making it an efficient solution for small to medium-sized audio systems that require reliable performance with minimal space requirements.

With features like low harmonic distortion, high output power, and an integrated thermal protection circuit, the BA6209 offers excellent sound quality and durability in real-world applications. Its ease of use, combined with its robust performance, makes it a popular choice in the consumer electronics industry for amplifying audio signals.

Key Features

* Low Power Consumption: The BA6209 is designed to operate efficiently with minimal power consumption, making it suitable for battery-operated devices. It provides high output power while maintaining a low standby current, ensuring that energy is used efficiently.
* High Output Power: The IC is capable of delivering a continuous output power of up to 7W, making it ideal for small audio applications such as portable speakers, radios, and automotive audio systems. Its output power enables it to drive speakers without the need for additional external components.
* Low Total Harmonic Distortion (THD): The BA6209 has a low total harmonic distortion, typically around 0.1%, which ensures that the amplified sound remains clear and faithful to the original audio source. This feature is important for applications where sound quality is critical, such as in music players and car audio systems.
* Thermal Protection Circuit: The IC includes an integrated thermal protection circuit to prevent damage due to overheating. This feature is particularly useful in applications where the amplifier operates at high power levels for extended periods, such as in automotive environments.
* Short Circuit Protection: The BA6209 includes built-in short circuit protection, ensuring that the IC does not get damaged if a short circuit occurs in the speaker or the output stage. This protection mechanism helps ensure the longevity of the device in various operational conditions.
* Wide Supply Voltage Range: The BA6209 operates over a wide supply voltage range of 4.5V to 16V, making it suitable for a wide variety of power sources, including single-cell and multi-cell battery systems.
* Built-in Output Capacitor: The IC integrates an output capacitor, simplifying the design of the output stage and reducing the need for additional external components. This helps save space and minimizes the complexity of the circuit design.
* Integrated Audio Gain Control: The BA6209 features built-in gain control, allowing the user to easily adjust the amplification level based on the input signal, making it suitable for a variety of audio devices.
* Compact Package Design: The BA6209 is available in a small, 5-pin package, making it ideal for applications where space is limited. The compact design allows it to be easily integrated into portable and consumer electronics systems.

Specifications

* Output Power: 7W (at Vcc = 14V, RL = 4Ω)
* Supply Voltage (Vcc): 4.5V to 16V
* Total Harmonic Distortion (THD): 0.1% (at 1kHz, Vcc = 14V, RL = 4Ω)
* Output Impedance: 4Ω to 8Ω (ideal for most small to medium-sized speakers)
* Voltage Gain: 30 dB (typical)
* Quiescent Current (Iq): 10mA (typical) at no load, providing a low-power standby operation.
* Output Power (at 12V, RL = 8Ω): 4W
* Current Consumption: 1A (maximum) under full load at Vcc = 14V.
* Thermal Shutdown Protection: Integrated thermal protection to avoid overheating.
* Short Circuit Protection: Built-in short circuit protection, ensuring reliability and robustness.
* Package Type: 5-pin TO-220 package (for power dissipation and mechanical stability).

Applications

* Portable Audio Systems: The BA6209 is used in portable speaker systems due to its compact design, efficient power output, and low power consumption. It is perfect for driving small speakers in products like portable radios, MP3 players, and handheld audio devices.
* Car Audio Systems: The IC is commonly used in automotive audio applications, such as car radios and in-car entertainment systems, where space is limited and reliable, high-power amplification is required.
* Personal Audio Devices: The BA6209 is a suitable choice for personal audio devices like portable stereo amplifiers, pocket-sized music players, and other audio devices requiring moderate output power.
* Toys and Consumer Electronics: The IC’s low power consumption and small size make it ideal for toy audio systems and other consumer electronics products like small radios, alarm clocks, and novelty items that require sound amplification.
* Home Audio Systems: It can be used in small home audio systems, such as compact stereo systems and soundbars, where space and power efficiency are important.
* Alarm Systems: The BA6209 is used in alarm systems where audio output is needed to signal an event or alert, providing clear sound while maintaining power efficiency.

Advantages

* Compact and Efficient Design: The BA6209’s small package and low power consumption make it ideal for space-constrained applications, including portable devices and compact consumer electronics, without sacrificing performance.
* Reliable Protection Features: With integrated short circuit and thermal protection, the device ensures stable performance even under extreme operating conditions, minimizing the risk of damage to the IC and surrounding components.
* Good Sound Quality: With low total harmonic distortion, the BA6209 ensures that the audio output is clear and natural, making it ideal for applications requiring high-quality sound amplification.
* Cost-Effective: The BA6209 offers a cost-effective solution for driving small to medium-sized speakers, making it an attractive choice for a wide range of consumer electronics applications.
* Versatile Power Options: The wide voltage supply range allows the IC to be used in a variety of devices powered by batteries or external power sources, making it flexible for different designs and power configurations.
* Ease of Integration: The built-in features, such as output capacitor and audio gain control, simplify the design process and reduce the need for additional external components, streamlining the circuit design and lowering overall system cost.

Conclusion

The Rohm Semiconductor BA6209 is a highly efficient and versatile audio amplifier IC designed to meet the needs of small and medium-sized audio applications. With its high output power, low total harmonic distortion, integrated protection features, and compact design, the BA6209 offers a reliable and cost-effective solution for portable audio systems, car audio systems, consumer electronics, and other applications that require efficient sound amplification. The device's ability to operate over a wide voltage range and provide clear, high-quality sound output while maintaining power efficiency makes it a popular choice for modern audio systems that prioritize both performance and compact design.
BA6209 Compare Parts
  • BA6209 vs BA6951FS-E2
  • BA6209 vs BA6920FP-YE2
  • BA6209 vs BA6920FP-Y
  • BA6209 vs BA6908F-E2
  • BA6209 vs BA6906F-E2
  • BA6209 vs BA6901F-E2
  • BA6209 vs BA6868FM-E2
  • BA6209 vs BA6859AFP-YE2
  • BA6209 vs BA6849FS-E2
  • BA6209 vs BA6846FV-E2
  • BA6209 vs BA6845FS-E2
  • BA6209 vs BA6840BFS-E2
  • BA6209 vs BA6840BFP-E2
  • BA6209 vs BA6680FS-E2
  • BA6209 vs BA6665FM-E2
  • BA6209 vs BA6664FM-E2
  • BA6209 vs BA6506F-GE2
  • BA6209 vs BA6428F-E2
  • BA6209 vs BA6427F-E2
  • BA6209 vs BA6424AFS-E2
  • BA6209 vs BA6423AF-E2
  • BA6209 vs BA6418N
  • BA6209 vs BA6417F-E2
  • BA6209 vs BA6406F-E2
  • BA6209 vs BA6289F-E2
  • BA6209 vs BA6288FS-E2
  • BA6209 vs BA6287F-E2
  • BA6209 vs BA6286N
  • BA6209 vs BA6285FS-E2
  • BA6209 vs BA6285FP-E2
  • BA6209 vs BA6285AFP-YE2
  • BA6209 vs BA6283N
  • BA6209 vs BA6254FS-E2
  • BA6209 vs BA6247FP-YE2
  • BA6209 vs BA6247
  • BA6209 vs BA6238AN
  • BA6209 vs BA6238A
  • BA6209 vs BA6235F-E2
  • BA6209 vs BA6222
  • BA6209 vs BA6219BFP-YE2
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend