☰
BA6209
BA6209
Active
Description:  IC MOTOR DRIVER 6V-18V 10HSIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6209 Datasheet
History Price: Active
In Stock: 25680
BA6209 vs BA6908F-E2
Part No
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
Parallel
Logic
Technology
CMOS
Bipolar
Step Resolution
-
-
Applications
Media Player
Fan Motor Driver
Current - Output
1.6A
700mA
Voltage - Supply
6V ~ 18V
3V ~ 14V
Voltage - Load
6.6V ~ 7.2V
-
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
10-SIP Exposed Tab
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
10-HSIP
8-SOP