☰
BA6219B
BA6219B
Obsolete
Description:  IC MOTOR DRIVER 8V-18V 10HSIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6219B Datasheet
History Price: Obsolete
In Stock: 11920
BA6219B vs BA6840BFP-E2
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (3)
Interface
On/Off
Parallel
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
General Purpose
Media Player
Current - Output
2A
1.3A
Voltage - Supply
8V ~ 18V
4.25V ~ 5.5V
Voltage - Load
8V ~ 18V
3V ~ 15V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
10-SIP Exposed Tab
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
10-HSIP
28-HSOP-M