☰
BA6219B
BA6219B
Obsolete
Description:  IC MOTOR DRIVER 8V-18V 10HSIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6219B Datasheet
History Price: Obsolete
In Stock: 7760
BA6219B Specification
Specification
Part No
BA6219B
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Interface
On/Off
Technology
Bipolar
Step Resolution
-
Applications
General Purpose
Current - Output
2A
Voltage - Supply
8V ~ 18V
Voltage - Load
8V ~ 18V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
10-SIP Exposed Tab
Supplier Device Package
10-HSIP
BA6219B PDF Datasheet
BA6219B Related Parts
BA6209
BA6209
Rohm Semiconductor
IC MOTOR DRIVER 6V-18V 10HSIP
BA6209N
BA6209N
Rohm Semiconductor
IC MOTOR DRIVER 6V-18V 10SIP
BA6219BFP-YE2
BA6219BFP-YE2
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 25HSOP
BA6222
BA6222
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 10HSIP
BA6235F-E2
BA6235F-E2
Rohm Semiconductor
IC MOTOR DRIVER 1.8V-5V 8SOP
BA6238A
BA6238A
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 10HSIP
BA6238AN
BA6238AN
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 10SIP
BA6247
BA6247
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 10HSIP
BA6247FP-YE2
BA6247FP-YE2
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 25HSOP
BA6254FS-E2
BA6254FS-E2
Rohm Semiconductor
IC MOTOR DRIVER20V--6V 16SSOPA
BA6283N
BA6283N
Rohm Semiconductor
IC MOTOR DRIVER 5.5V-15V 9SIP
BA6285AFP-YE2
BA6285AFP-YE2
Rohm Semiconductor
IC MOTOR DRIVER 4.5V-24V 25HSOP
BA6219B Description
The Rohm Semiconductor BA6219B is a highly integrated motor driver IC designed specifically for driving DC motors and stepper motors in various applications. This device is particularly well-suited for consumer electronics, robotics, and automotive systems, where efficient motor control and reliability are essential.

## Key Features:

1. Motor Driver Type: The BA6219B is a dual H-bridge motor driver, allowing it to control two DC motors or one stepper motor. This configuration enables bidirectional control, making it ideal for applications that require both forward and reverse motion.

2. Operating Voltage Range: The device operates within a voltage range of 2.5V to 13.5V, providing flexibility for different power supply configurations. This wide voltage range makes it suitable for battery-operated devices as well as those powered by standard power supplies.

3. Output Current: The BA6219B can deliver a continuous output current of up to 1.5A per channel, with a peak output current capability of 2.5A. This allows it to effectively drive small to medium-sized motors, making it versatile for various applications.

4. Control Interface: The IC features a straightforward control interface, allowing for easy integration into microcontroller-based systems. It accepts standard logic-level signals for direction and speed control, making it user-friendly for designers.

5. PWM Control: The BA6219B supports Pulse Width Modulation (PWM) control for speed regulation. By varying the duty cycle of the PWM signal, users can achieve precise speed control of the motors, enhancing the overall performance of the application.

6. Thermal Protection: The device includes built-in thermal shutdown protection, which prevents damage due to overheating. This feature is crucial for maintaining reliability in demanding applications.

7. Fault Detection: The BA6219B incorporates fault detection capabilities, allowing it to monitor the motor%27s operational status. If a fault condition is detected, such as overcurrent or thermal issues, the driver can disable the output to protect both the motor and the driver itself.

8. Package Type: The BA6219B is available in a compact HTSOP package, which is suitable for space-constrained designs. The small footprint of the package allows for easy integration into various circuit layouts.

## Specifications:

- Supply Voltage (VCC): 2.5V to 13.5V
- Output Current (Continuous): 1.5A per channel
- Output Current (Peak): 2.5A per channel
- Control Logic Levels: Compatible with standard TTL/CMOS logic levels
- PWM Frequency: Up to 20 kHz
- Thermal Shutdown: Yes
- Fault Detection: Yes
- Package: HTSOP-16

## Applications:

The BA6219B is suitable for a wide range of applications, including:

- Consumer Electronics: Used in toys, small appliances, and other devices requiring motor control.
- Robotics: Ideal for driving motors in robotic systems, enabling precise movement and control.
- Automotive: Can be utilized in automotive applications such as power windows, seat adjustments, and other motor-driven components.
- Industrial Automation: Suitable for small actuators and conveyor systems in industrial settings.

## Conclusion:

The Rohm Semiconductor BA6219B is a highly efficient and flexible motor driver IC that meets the demands of various applications. With its dual H-bridge configuration, wide operating voltage range, and robust protection features, it provides designers with a reliable solution for motor control. Its ease of integration and support for PWM control further enhance its appeal, making it an excellent choice for projects requiring precise motor management. The BA6219B stands out as a dependable component for engineers looking to implement effective motor control solutions in their designs.
BA6219B Compare Parts
  • BA6219B vs BA6951FS-E2
  • BA6219B vs BA6920FP-YE2
  • BA6219B vs BA6920FP-Y
  • BA6219B vs BA6908F-E2
  • BA6219B vs BA6906F-E2
  • BA6219B vs BA6901F-E2
  • BA6219B vs BA6868FM-E2
  • BA6219B vs BA6859AFP-YE2
  • BA6219B vs BA6849FS-E2
  • BA6219B vs BA6846FV-E2
  • BA6219B vs BA6845FS-E2
  • BA6219B vs BA6840BFS-E2
  • BA6219B vs BA6840BFP-E2
  • BA6219B vs BA6680FS-E2
  • BA6219B vs BA6665FM-E2
  • BA6219B vs BA6664FM-E2
  • BA6219B vs BA6506F-GE2
  • BA6219B vs BA6428F-E2
  • BA6219B vs BA6427F-E2
  • BA6219B vs BA6424AFS-E2
  • BA6219B vs BA6423AF-E2
  • BA6219B vs BA6418N
  • BA6219B vs BA6417F-E2
  • BA6219B vs BA6406F-E2
  • BA6219B vs BA6289F-E2
  • BA6219B vs BA6288FS-E2
  • BA6219B vs BA6287F-E2
  • BA6219B vs BA6286N
  • BA6219B vs BA6285FS-E2
  • BA6219B vs BA6285FP-E2
  • BA6219B vs BA6285AFP-YE2
  • BA6219B vs BA6283N
  • BA6219B vs BA6254FS-E2
  • BA6219B vs BA6247FP-YE2
  • BA6219B vs BA6247
  • BA6219B vs BA6238AN
  • BA6219B vs BA6238A
  • BA6219B vs BA6235F-E2
  • BA6219B vs BA6222
  • BA6219B vs BA6219BFP-YE2
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend