☰
BA6897FP-E2
BA6897FP-E2
Obsolete
Description:  IC HALF BRIDGE DRVR 50MA 28HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6897FP-E2 Datasheet
History Price: Obsolete
In Stock: 14000
BA6897FP-E2 vs BA6208
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Output Configuration
Half Bridge (8)
Half Bridge (2)
Applications
DC Motors, General Purpose, Voltage Regulators
DC Motors, General Purpose
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Bipolar
Bipolar
Rds On (Typ)
-
-
Current - Output / Channel
50mA
500mA
Current - Peak Output
-
-
Voltage - Supply
6V ~ 9V
4.5V ~ 15V
Voltage - Load
6V ~ 9V
4.5V ~ 15V
Operating Temperature
-35 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 60 ℃ (TA)
Features
-
-
Fault Protection
Over Temperature
-
Mounting Type
Surface Mount
Through Hole
Package / Case
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
9-SIP
Supplier Device Package
28-HSOP-M
9-SIP