Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Video Processing
/ Rohm Semiconductor BA7078AF-E2
BA7078AF-E2
Not For New Designs
Linear - Video Processing
Description:
IC PROCESS SYNC SIGNAL SOP18 TR
Manufacturer:
Rohm Semiconductor
Datasheet:
BA7078AF-E2 Datasheet
History Price: $6.80000
In Stock: 41680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA7078AF-E2 vs BA7652AF-E2
Part No
BA7078AF-E2
BA7652AF-E2
Category
Linear - Video Processing
Linear - Video Processing
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Function
Monolithic Video Sync Separators
Switch
Applications
Consumer Video
Consumer Video
Standards
-
-
Control Interface
-
-
Voltage - Supply
4.75V ~ 5.25V
3.7V ~ 7.7V
Mounting Type
Surface Mount
Surface Mount
Package / Case
18-SOIC (0.213", 5.40mm Width)
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
18-SOP
8-SOP