☰
BA7652AF-E2
BA7652AF-E2
Obsolete
Description:  IC VIDEO SIGNAL SWITCHER 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA7652AF-E2 Datasheet
History Price: Obsolete
In Stock: 22040
BA7652AF-E2 Specification
Specification
Part No
BA7652AF-E2
Category
Linear - Video Processing
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Switch
Applications
Consumer Video
Standards
-
Control Interface
-
Voltage - Supply
3.7V ~ 7.7V
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
BA7652AF-E2 Related Parts
BA7046F-E2
BA7046F-E2
Rohm Semiconductor
IC VIDEO SYNC SEPARATOR 8SOP
BA7071F-E2
BA7071F-E2
Rohm Semiconductor
IC VIDEO SYNC SEPARATOR 8SOP
BA7078AF-E2
BA7078AF-E2
Rohm Semiconductor
IC PROCESS SYNC SIGNAL SOP18 TR
BA7613F-E2
BA7613F-E2
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHER 8SOP
BA7622F-E2
BA7622F-E2
Rohm Semiconductor
IC VIDEO DRIVER 75OHM 8SOP
BA7623F-E2
BA7623F-E2
Rohm Semiconductor
IC VIDEO DRIVER 75OHM 8SOP
BA7627FV-E2
BA7627FV-E2
Rohm Semiconductor
IC SIGNAL SWITCH TRPL 16-SSOP
BA7660FS-E2
BA7660FS-E2
Rohm Semiconductor
IC VIDEO DRIVER SSOP-A16
BA7664AFV-E2
BA7664AFV-E2
Rohm Semiconductor
IC VIDEO DRIVER SSOP-B8
BA7665AFS-E2
BA7665AFS-E2
Rohm Semiconductor
IC VIDEO DRIVER SSOP-A16
BA7666FS-E2
BA7666FS-E2
Rohm Semiconductor
IC VIDEO DRIVER SSOP-A16
BA7230LS
BA7230LS
Rohm Semiconductor
IC SIGNAL ENCODER NTSC 24-SZIP
BA7652AF-E2 Compare Parts
  • BA7652AF-E2 vs BA7665AFS-E2
  • BA7652AF-E2 vs BA7664AFV-E2
  • BA7652AF-E2 vs BA7660FS-E2
  • BA7652AF-E2 vs BA7627FV-E2
  • BA7652AF-E2 vs BA7623F-E2
  • BA7652AF-E2 vs BA7622F-E2
  • BA7652AF-E2 vs BA7613F-E2
  • BA7652AF-E2 vs BA7078AF-E2
  • BA7652AF-E2 vs BA7071F-E2
  • BA7652AF-E2 vs BA7046F-E2
  • BA7652AF-E2 vs BA7615N-BZ
  • BA7652AF-E2 vs BA7615N
  • BA7652AF-E2 vs BA7230LS
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious