☰
BA70BC0FP-E2
BA70BC0FP-E2
Active
Description:  IC REG LINEAR 7V 1A TO252-3
Manufacturer:  Rohm Semiconductor
History Price: $1.63000
In Stock: 34640
BA70BC0FP-E2 vs BA78M24CP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
16V
33V
Voltage - Output (Min/Fixed)
7V
24V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
2V @ 500mA (Typ)
Current - Output
1A
500mA
Current - Quiescent (Iq)
0.5 mA
6 mA
Current - Supply (Max)
900 μA
800 μA
PSRR
-
55dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-220-3 Cropped Leads
Supplier Device Package
TO-252
TO-220CP-3