☰
BA70BC0FP-E2
BA70BC0FP-E2
Active
Description:  IC REG LINEAR 7V 1A TO252-3
Manufacturer:  Rohm Semiconductor
History Price: $1.63000
In Stock: 25040
BA70BC0FP-E2 Specification
Specification
Part No
BA70BC0FP-E2
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
16V
Voltage - Output (Min/Fixed)
7V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
1A
Current - Quiescent (Iq)
0.5 mA
Current - Supply (Max)
900 μA
PSRR
-
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-252
BA70BC0FP-E2 Related Parts
BA70BC0T
BA70BC0T
Rohm Semiconductor
IC REG LINEAR 7V 1A TO220FP
BA70BC0WFP-E2
BA70BC0WFP-E2
Rohm Semiconductor
IC REG LINEAR 7V 1A TO252-5
BA70BC0WT
BA70BC0WT
Rohm Semiconductor
IC REG LINEAR 7V 1A TO220-5
BA7805CP-E2
BA7805CP-E2
Rohm Semiconductor
IC REG LINEAR 5V 1A TO220CP-3
BA7805FP-E2
BA7805FP-E2
Rohm Semiconductor
IC REG LINEAR 5V 1A TO252-3
BA7806CP-E2
BA7806CP-E2
Rohm Semiconductor
IC REG LINEAR 6V 1A TO220CP-3
BA7806FP-E2
BA7806FP-E2
Rohm Semiconductor
IC REG LINEAR 6V 1A TO252-3
BA7807CP-E2
BA7807CP-E2
Rohm Semiconductor
IC REG LINEAR 7V 1A TO220CP-3
BA7807FP-E2
BA7807FP-E2
Rohm Semiconductor
IC REG LINEAR 7V 1A TO252-3
BA7808CP-E2
BA7808CP-E2
Rohm Semiconductor
IC REG LINEAR 8V 1A TO220CP-3
BA7808FP-E2
BA7808FP-E2
Rohm Semiconductor
IC REG LINEAR 8V 1A TO252-3
BA7809CP-E2
BA7809CP-E2
Rohm Semiconductor
IC REG LINEAR 9V 1A TO220CP-3
BA70BC0FP-E2 Description
Rohm Semiconductor BA70BC0FP-E2 Overview

The BA70BC0FP-E2 from Rohm Semiconductor is a comprehensive solution designed for power management applications, especially in systems requiring voltage monitoring and protection features. It is a high-performance device, often utilized in automotive and industrial settings, offering excellent reliability and efficiency.

Key Features

* Voltage Monitoring: The BA70BC0FP-E2 is primarily used for voltage monitoring, ensuring that power levels stay within safe limits. It helps protect circuits from damage due to over-voltage or under-voltage conditions.

* Over-Voltage Protection (OVP): The device includes a built-in over-voltage protection function, which automatically disconnects the load if the voltage exceeds a preset limit, thus safeguarding downstream components.

* Under-Voltage Protection (UVP): Similarly, it also offers under-voltage protection to prevent malfunction in the system due to insufficient voltage, ensuring stable operation.

* Output Current Limiting: The BA70BC0FP-E2 can limit the output current to a specified threshold to avoid overloading circuits or power supplies.

* Low Power Consumption: The IC is designed to consume very low power, which makes it suitable for battery-powered applications where efficiency is crucial.

* Temperature Stability: This device has excellent thermal stability, ensuring its performance remains consistent across a wide range of temperatures.

Applications

* Automotive: It is widely used in automotive systems for voltage regulation and protection, ensuring the longevity and safety of in-vehicle electronics.

* Power Supply Units: Used in various power supply units, the BA70BC0FP-E2 ensures smooth voltage transitions and safeguards sensitive components.

* Industrial Equipment: Industrial equipment, which often operates in harsh environments, benefits from the high reliability and stability of the BA70BC0FP-E2.

* Consumer Electronics: With its low power consumption and protection features, the device is also used in consumer electronics, providing voltage regulation and protection in devices such as TVs, audio systems, and home appliances.

Electrical Specifications

* Input Voltage Range: 2.0V to 40V
* Output Voltage Range: Adjustable, with internal regulation circuits.
* Operating Temperature Range: -40°C to +125°C
* Quiescent Current: 20µA (typical)
* Over-voltage Detection: Adjustable threshold from 2.5V to 40V
* Under-voltage Detection: Adjustable threshold from 1.8V to 39V
* Output Current Limiting: 1A (typical)

Package Type

* Package: SOP-8 (Small Outline Package), making it suitable for compact designs in space-constrained environments.

Protection Mechanisms

* Short Circuit Protection: The device is designed with built-in short-circuit protection, which prevents damage to the IC in the event of an unexpected short.

* Thermal Shutdown: The BA70BC0FP-E2 features an integrated thermal shutdown mechanism, which automatically disables the device if the temperature exceeds a safe limit, further enhancing its reliability in critical systems.

Conclusion

The BA70BC0FP-E2 from Rohm Semiconductor is a versatile and reliable power management IC, offering robust features for voltage monitoring, protection, and current limiting. Its low power consumption, wide temperature range, and comprehensive protection mechanisms make it ideal for automotive, industrial, and consumer electronics applications.
BA70BC0FP-E2 Compare Parts
  • BA70BC0FP-E2 vs BA78M24FP-BZE2
  • BA70BC0FP-E2 vs BA78M24CP-E2
  • BA70BC0FP-E2 vs BA78M20FP-E2
  • BA70BC0FP-E2 vs BA78M20CP-E2
  • BA70BC0FP-E2 vs BA78M18FP-E2
  • BA70BC0FP-E2 vs BA78M18CP-E2
  • BA70BC0FP-E2 vs BA78M15FP-E2
  • BA70BC0FP-E2 vs BA78M15CP-E2
  • BA70BC0FP-E2 vs BA78M12FP-E2
  • BA70BC0FP-E2 vs BA78M12CP-E2
  • BA70BC0FP-E2 vs BA78M10FP-E2
  • BA70BC0FP-E2 vs BA78M10CP-E2
  • BA70BC0FP-E2 vs BA78M09FP-E2
  • BA70BC0FP-E2 vs BA78M09CP-E2
  • BA70BC0FP-E2 vs BA78M08FP-E2
  • BA70BC0FP-E2 vs BA78M08CP-E2
  • BA70BC0FP-E2 vs BA78M07FP-E2
  • BA70BC0FP-E2 vs BA78M07CP-E2
  • BA70BC0FP-E2 vs BA78M06FP-E2
  • BA70BC0FP-E2 vs BA78M06CP-E2
  • BA70BC0FP-E2 vs BA78M05FP-E2
  • BA70BC0FP-E2 vs BA78M05CP-E2
  • BA70BC0FP-E2 vs BA7824FP-E2
  • BA70BC0FP-E2 vs BA7824CP-E2
  • BA70BC0FP-E2 vs BA7820FP-E2
  • BA70BC0FP-E2 vs BA7820CP-E2
  • BA70BC0FP-E2 vs BA7818FP-E2
  • BA70BC0FP-E2 vs BA7818CP-E2
  • BA70BC0FP-E2 vs BA7815FP-E2
  • BA70BC0FP-E2 vs BA7815CP-E2
  • BA70BC0FP-E2 vs BA7812FP-E2
  • BA70BC0FP-E2 vs BA7812CP-E2
  • BA70BC0FP-E2 vs BA7810FP-E2
  • BA70BC0FP-E2 vs BA7810CP-E2
  • BA70BC0FP-E2 vs BA7809FP-E2
  • BA70BC0FP-E2 vs BA7809CP-E2
  • BA70BC0FP-E2 vs BA7808FP-E2
  • BA70BC0FP-E2 vs BA7808CP-E2
  • BA70BC0FP-E2 vs BA7807FP-E2
  • BA70BC0FP-E2 vs BA7807CP-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks