☰
BA70BC0WT
BA70BC0WT
Active
Description:  IC REG LINEAR 7V 1A TO220-5
Manufacturer:  Rohm Semiconductor
Datasheet:   BA70BC0WT Datasheet
History Price: $1.77708
In Stock: 14000
BA70BC0WT vs BA78M06FP-E2
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
16V
21V
Voltage - Output (Min/Fixed)
7V
6V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
2V @ 500mA (Typ)
Current - Output
1A
500mA
Current - Quiescent (Iq)
0.5 mA
6 mA
Current - Supply (Max)
900 μA
800 μA
PSRR
55dB (120Hz)
74dB (120Hz)
Control Features
Enable
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5 Full Pack
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-220FP-5
TO-252-3