Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BA78M06FP-E2
BA78M06FP-E2
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 6V 500MA TO252-3
Manufacturer:
Rohm Semiconductor
Datasheet:
BA78M06FP-E2 Datasheet
History Price: $0.97000
In Stock: 35640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA78M06FP-E2 Specification
Specification
Part No
BA78M06FP-E2
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
21V
Voltage - Output (Min/Fixed)
6V
Voltage - Output (Max)
-
Voltage Dropout (Max)
2V @ 500mA (Typ)
Current - Output
500mA
Current - Quiescent (Iq)
6 mA
Current - Supply (Max)
800 μA
PSRR
74dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-252-3
BA78M06FP-E2 Related Parts
BA70BC0FP-E2
Rohm Semiconductor
IC REG LINEAR 7V 1A TO252-3
BA70BC0T
Rohm Semiconductor
IC REG LINEAR 7V 1A TO220FP
BA70BC0WFP-E2
Rohm Semiconductor
IC REG LINEAR 7V 1A TO252-5
BA70BC0WT
Rohm Semiconductor
IC REG LINEAR 7V 1A TO220-5
BA7805CP-E2
Rohm Semiconductor
IC REG LINEAR 5V 1A TO220CP-3
BA7805FP-E2
Rohm Semiconductor
IC REG LINEAR 5V 1A TO252-3
BA7806CP-E2
Rohm Semiconductor
IC REG LINEAR 6V 1A TO220CP-3
BA7806FP-E2
Rohm Semiconductor
IC REG LINEAR 6V 1A TO252-3
BA7807CP-E2
Rohm Semiconductor
IC REG LINEAR 7V 1A TO220CP-3
BA7807FP-E2
Rohm Semiconductor
IC REG LINEAR 7V 1A TO252-3
BA7808CP-E2
Rohm Semiconductor
IC REG LINEAR 8V 1A TO220CP-3
BA7808FP-E2
Rohm Semiconductor
IC REG LINEAR 8V 1A TO252-3
BA78M06FP-E2 Compare Parts
BA78M06FP-E2 vs BA78M24FP-BZE2
BA78M06FP-E2 vs BA78M24CP-E2
BA78M06FP-E2 vs BA78M20FP-E2
BA78M06FP-E2 vs BA78M20CP-E2
BA78M06FP-E2 vs BA78M18FP-E2
BA78M06FP-E2 vs BA78M18CP-E2
BA78M06FP-E2 vs BA78M15FP-E2
BA78M06FP-E2 vs BA78M15CP-E2
BA78M06FP-E2 vs BA78M12FP-E2
BA78M06FP-E2 vs BA78M12CP-E2
BA78M06FP-E2 vs BA78M10FP-E2
BA78M06FP-E2 vs BA78M10CP-E2
BA78M06FP-E2 vs BA78M09FP-E2
BA78M06FP-E2 vs BA78M09CP-E2
BA78M06FP-E2 vs BA78M08FP-E2
BA78M06FP-E2 vs BA78M08CP-E2
BA78M06FP-E2 vs BA78M07FP-E2
BA78M06FP-E2 vs BA78M07CP-E2
BA78M06FP-E2 vs BA78M06CP-E2
BA78M06FP-E2 vs BA78M05FP-E2
BA78M06FP-E2 vs BA78M05CP-E2
BA78M06FP-E2 vs BA7824FP-E2
BA78M06FP-E2 vs BA7824CP-E2
BA78M06FP-E2 vs BA7820FP-E2
BA78M06FP-E2 vs BA7820CP-E2
BA78M06FP-E2 vs BA7818FP-E2
BA78M06FP-E2 vs BA7818CP-E2
BA78M06FP-E2 vs BA7815FP-E2
BA78M06FP-E2 vs BA7815CP-E2
BA78M06FP-E2 vs BA7812FP-E2
BA78M06FP-E2 vs BA7812CP-E2
BA78M06FP-E2 vs BA7810FP-E2
BA78M06FP-E2 vs BA7810CP-E2
BA78M06FP-E2 vs BA7809FP-E2
BA78M06FP-E2 vs BA7809CP-E2
BA78M06FP-E2 vs BA7808FP-E2
BA78M06FP-E2 vs BA7808CP-E2
BA78M06FP-E2 vs BA7807FP-E2
BA78M06FP-E2 vs BA7807CP-E2
BA78M06FP-E2 vs BA7806FP-E2
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
2026-09-18 06:16
100% Quality. verry good product.