Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Video Processing
/ Rohm Semiconductor BA7652AF-E2
BA7652AF-E2
Obsolete
Linear - Video Processing
Description:
IC VIDEO SIGNAL SWITCHER 8SOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA7652AF-E2 Datasheet
History Price: Obsolete
In Stock: 17080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA7652AF-E2 vs BA7660FS-E2
Part No
BA7652AF-E2
BA7660FS-E2
Category
Linear - Video Processing
Linear - Video Processing
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Function
Switch
Driver
Applications
Consumer Video
-
Standards
-
-
Control Interface
-
-
Voltage - Supply
3.7V ~ 7.7V
5.5V ~ 6.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
16-LSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
16-SSOP-A