☰
BA82904YFVM-CTR
BA82904YFVM-CTR
Active
Description:  IC OPAMP GP 2 CIRCUIT 8MSOP
Manufacturer:  Rohm Semiconductor
History Price: $1.26000
In Stock: 10640
BA82904YFVM-CTR vs BA8522RFV-E2
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Amplifier Type
General Purpose
Audio
Number of Circuits
2
2
Output Type
Push-Pull
-
Slew Rate
0.2V/μs
3V/μs
Gain Bandwidth Product
500 kHz
6 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 nA
50 nA
Voltage - Input Offset
2 mV
100 μV
Current - Supply
500μA
5.5mA
Current - Output / Channel
30 mA
50 mA
Voltage - Supply Span (Min)
3 V
4 V
Voltage - Supply Span (Max)
36 V
32 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
8-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-MSOP
8-SSOP-B