☰
BA8522RFV-E2
BA8522RFV-E2
Not For New Designs
Description:  IC OPAMP GP 2 CIRCUIT 8SSOPB
Manufacturer:  Rohm Semiconductor
History Price: $0.57000
In Stock: 49880
BA8522RFV-E2 Specification
Specification
Part No
BA8522RFV-E2
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Audio
Number of Circuits
2
Output Type
-
Slew Rate
3V/μs
Gain Bandwidth Product
6 MHz
-3db Bandwidth
-
Current - Input Bias
50 nA
Voltage - Input Offset
100 μV
Current - Supply
5.5mA
Current - Output / Channel
50 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
32 V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
8-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SSOP-B
BA8522RFV-E2 PDF Datasheet
BA8522RFV-E2 Related Parts
BA82902YF-CE2
BA82902YF-CE2
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOP
BA82902YFJ-CE2
BA82902YFJ-CE2
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOPJ
BA82902YFV-CE2
BA82902YFV-CE2
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 14SSOPB
BA82902YFVJ-CE2
BA82902YFVJ-CE2
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 14TSSOP
BA82904YF-CE2
BA82904YF-CE2
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOP
BA82904YFVM-CTR
BA82904YFVM-CTR
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8MSOP
BA83472YF-CE2
BA83472YF-CE2
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOP
BA83474YFV-CE2
BA83474YFV-CE2
Rohm Semiconductor
EMARMOUR, AUTOMOTIVE EXCELLENT E
BA8522RF-E2
BA8522RF-E2
Rohm Semiconductor
IC AUDIO 2 CIRCUIT 8SOP
BA8522RFVM-TR
BA8522RFVM-TR
Rohm Semiconductor
IC AUDIO 2 CIRCUIT 8MSOP
BA8522RFV-E2 Compare Parts
  • BA8522RFV-E2 vs BA8522RF-E2
  • BA8522RFV-E2 vs BA83474YFV-CE2
  • BA8522RFV-E2 vs BA83472YF-CE2
  • BA8522RFV-E2 vs BA82904YFVM-CTR
  • BA8522RFV-E2 vs BA82904YF-CE2
  • BA8522RFV-E2 vs BA82902YFVJ-CE2
  • BA8522RFV-E2 vs BA82902YFV-CE2
  • BA8522RFV-E2 vs BA82902YFJ-CE2
  • BA8522RFV-E2 vs BA82902YF-CE2
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend