☰
BD00EA5WFP2-E2
BD00EA5WFP2-E2
Active
Description:  500MA ADJUSTABLE OUTPUT LDO REGU
Manufacturer:  Rohm Semiconductor
History Price: $3.12000
In Stock: 18960
BD00EA5WFP2-E2 vs BD00GA3WEFJ-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
42V
14V
Voltage - Output (Min/Fixed)
1.2V
1.5V
Voltage - Output (Max)
16V
13V
Voltage Dropout (Max)
0.83V @ 500mA
0.9V @ 300mA
Current - Output
500mA
300mA
Current - Quiescent (Iq)
46 μA
-
Current - Supply (Max)
-
900 μA
PSRR
70dB (120Hz)
-
Control Features
Enable
Enable, Soft Start
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature, Soft Start
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
TO-263-5
8-HTSOP-J