☰
BD00GA3WEFJ-E2
BD00GA3WEFJ-E2
Active
Description:  IC REG LIN POS ADJ 300MA 8HTSOP
Manufacturer:  Rohm Semiconductor
History Price: $0.87000
In Stock: 340
BD00GA3WEFJ-E2 Specification
Specification
Part No
BD00GA3WEFJ-E2
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
14V
Voltage - Output (Min/Fixed)
1.5V
Voltage - Output (Max)
13V
Voltage Dropout (Max)
0.9V @ 300mA
Current - Output
300mA
Current - Quiescent (Iq)
-
Current - Supply (Max)
900 μA
PSRR
-
Control Features
Enable, Soft Start
Protection Features
Over Current, Over Temperature, Soft Start
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-HTSOP-J
BD00GA3WEFJ-E2 Related Parts
BD00C0AWCP-V5E2
BD00C0AWCP-V5E2
Rohm Semiconductor
IC REG LIN POS ADJ 1A TO220CP-V5
BD00C0AWFP-CE2
BD00C0AWFP-CE2
Rohm Semiconductor
IC REG LINEAR POS ADJ 1A TO252-5
BD00C0AWFP-E2
BD00C0AWFP-E2
Rohm Semiconductor
IC REG LINEAR POS ADJ 1A TO252-5
BD00C0AWFP2-CE2
BD00C0AWFP2-CE2
Rohm Semiconductor
35V VOLTAGE RESISTANCE 1A, HIGH-
BD00C0AWFPS-ME2
BD00C0AWFPS-ME2
Rohm Semiconductor
IC REG LIN POS ADJ 1A TO252S-5
BD00C0AWHFP-CTR
BD00C0AWHFP-CTR
Rohm Semiconductor
IC REG LINEAR POS ADJ 1A HRP-5
BD00D0AWHFP-TR
BD00D0AWHFP-TR
Rohm Semiconductor
IC REG LINEAR POS ADJ 2A HRP-5
BD00EA5WFP-E2
BD00EA5WFP-E2
Rohm Semiconductor
500MA ADJUSTABLE OUTPUT LDO REGU
BD00EA5WFP2-E2
BD00EA5WFP2-E2
Rohm Semiconductor
500MA ADJUSTABLE OUTPUT LDO REGU
BD00EA5WHFP-TR
BD00EA5WHFP-TR
Rohm Semiconductor
500MA ADJUSTABLE OUTPUT LDO REGU
BD00FA1WEFJ-E2
BD00FA1WEFJ-E2
Rohm Semiconductor
IC REG LIN POS ADJ 100MA 8HTSOP
BD00FC0WEFJ-E2
BD00FC0WEFJ-E2
Rohm Semiconductor
IC REG LINEAR POS ADJ 1A 8HTSOP
BD00GA3WEFJ-E2 Compare Parts
  • BD00GA3WEFJ-E2 vs BD00KA5WF-E2
  • BD00GA3WEFJ-E2 vs BD00JC0MNUX-ME2
  • BD00GA3WEFJ-E2 vs BD00IC0WHFV-GTR
  • BD00GA3WEFJ-E2 vs BD00IC0WEFJ-E2
  • BD00GA3WEFJ-E2 vs BD00IC0MEFJ-ME2
  • BD00GA3WEFJ-E2 vs BD00IC0MEFJ-LBH2
  • BD00GA3WEFJ-E2 vs BD00IA5WEFJ-E2
  • BD00GA3WEFJ-E2 vs BD00IA5MHFV-MTR
  • BD00GA3WEFJ-E2 vs BD00IA5MEFJ-ME2
  • BD00GA3WEFJ-E2 vs BD00IA5MEFJ-LBH2
  • BD00GA3WEFJ-E2 vs BD00HC5WEFJ-E2
  • BD00GA3WEFJ-E2 vs BD00HC5MEFJ-ME2
  • BD00GA3WEFJ-E2 vs BD00HC5MEFJ-LBH2
  • BD00GA3WEFJ-E2 vs BD00HC0WEFJ-E2
  • BD00GA3WEFJ-E2 vs BD00HC0MEFJ-ME2
  • BD00GA3WEFJ-E2 vs BD00HC0MEFJ-LBH2
  • BD00GA3WEFJ-E2 vs BD00HA5WEFJ-E2
  • BD00GA3WEFJ-E2 vs BD00HA5MEFJ-ME2
  • BD00GA3WEFJ-E2 vs BD00HA5MEFJ-LBH2
  • BD00GA3WEFJ-E2 vs BD00HA3WEFJ-E2
  • BD00GA3WEFJ-E2 vs BD00HA3MEFJ-ME2
  • BD00GA3WEFJ-E2 vs BD00HA3MEFJ-LBH2
  • BD00GA3WEFJ-E2 vs BD00GC0WEFJ-E2
  • BD00GA3WEFJ-E2 vs BD00GC0MEFJ-ME2
  • BD00GA3WEFJ-E2 vs BD00GC0MEFJ-LBH2
  • BD00GA3WEFJ-E2 vs BD00GA5WEFJ-E2
  • BD00GA3WEFJ-E2 vs BD00GA5MEFJ-ME2
  • BD00GA3WEFJ-E2 vs BD00GA5MEFJ-LBH2
  • BD00GA3WEFJ-E2 vs BD00GA3WNUX-TR
  • BD00GA3WEFJ-E2 vs BD00GA3MEFJ-ME2
  • BD00GA3WEFJ-E2 vs BD00GA3MEFJ-LBH2
  • BD00GA3WEFJ-E2 vs BD00FDAWHFP-TR
  • BD00GA3WEFJ-E2 vs BD00FD0WHFP-TR
  • BD00GA3WEFJ-E2 vs BD00FC0WFP-E2
  • BD00GA3WEFJ-E2 vs BD00FC0WEFJ-E2
  • BD00GA3WEFJ-E2 vs BD00FA1WEFJ-E2
  • BD00GA3WEFJ-E2 vs BD00EA5WHFP-TR
  • BD00GA3WEFJ-E2 vs BD00EA5WFP2-E2
  • BD00GA3WEFJ-E2 vs BD00EA5WFP-E2
  • BD00GA3WEFJ-E2 vs BD00D0AWHFP-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described