Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD15GA3WEFJ-E2
BD15GA3WEFJ-E2
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN 1.5V 300MA 8HTSOP-J
Manufacturer:
Rohm Semiconductor
Datasheet:
BD15GA3WEFJ-E2 Datasheet
History Price: $0.80000
In Stock: 18240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD15GA3WEFJ-E2 vs BD15KA5WF-E2
Part No
BD15GA3WEFJ-E2
BD15KA5WF-E2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
14V
5.5V
Voltage - Output (Min/Fixed)
1.5V
1.5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.9V @ 300mA
0.2V @ 200mA
Current - Output
300mA
500mA
Current - Quiescent (Iq)
0.6 mA
550 μA
Current - Supply (Max)
900 μA
550 μA
PSRR
-
50dB (120Hz)
Control Features
Enable, Soft Start
Enable
Protection Features
Over Current, Over Temperature, Soft Start
Over Current, Over Temperature, Soft Start
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-HTSOP-J
8-SOP