Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD15GA3WEFJ-E2
BD15GA3WEFJ-E2
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN 1.5V 300MA 8HTSOP-J
Manufacturer:
Rohm Semiconductor
Datasheet:
BD15GA3WEFJ-E2 Datasheet
History Price: $0.80000
In Stock: 29640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD15GA3WEFJ-E2 Specification
Specification
Part No
BD15GA3WEFJ-E2
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
14V
Voltage - Output (Min/Fixed)
1.5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.9V @ 300mA
Current - Output
300mA
Current - Quiescent (Iq)
0.6 mA
Current - Supply (Max)
900 μA
PSRR
-
Control Features
Enable, Soft Start
Protection Features
Over Current, Over Temperature, Soft Start
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-HTSOP-J
BD15GA3WEFJ-E2 Related Parts
BD10IA5MEFJ-LBH2
Rohm Semiconductor
500MA 1V, FIXED OUTPUT, HIGH-ACC
BD10IA5MEFJ-ME2
Rohm Semiconductor
IC REG LINEAR 1V 500MA 8HTSOP-J
BD10IA5WEFJ-E2
Rohm Semiconductor
IC REG LINEAR 1V 500MA 8HTSOP-J
BD10IC0MEFJ-LBH2
Rohm Semiconductor
IC REG LINEAR 1V 1A 8HTSOP
BD10IC0MEFJ-ME2
Rohm Semiconductor
IC REG LINEAR 1V 1A 8HTSOP-J
BD10IC0WEFJ-E2
Rohm Semiconductor
IC REG LINEAR 1V 1A 8HTSOP
BD10IC0WHFV-GTR
Rohm Semiconductor
IC REG LINEAR 1V 1A 6HVSOF
BD10KA5FP-E2
Rohm Semiconductor
IC REG LINEAR 1V 500MA TO252-3
BD10KA5WF-E2
Rohm Semiconductor
IC REG LINEAR 1V 500MA 8SOP
BD10KA5WFP-E2
Rohm Semiconductor
IC REG LINEAR 1V 500MA TO252-5
BD12IA5MEFJ-LBH2
Rohm Semiconductor
500MA 1.2V, FIXED OUTPUT, HIGH-A
BD12IA5MEFJ-ME2
Rohm Semiconductor
IC REG LINEAR 1.2V 500MA 8HTSOP
BD15GA3WEFJ-E2 Compare Parts
BD15GA3WEFJ-E2 vs BD18KA5WFP-E2
BD15GA3WEFJ-E2 vs BD18KA5WF-E2
BD15GA3WEFJ-E2 vs BD18KA5FP-E2
BD15GA3WEFJ-E2 vs BD18IC0WHFV-GTR
BD15GA3WEFJ-E2 vs BD18IC0WEFJ-E2
BD15GA3WEFJ-E2 vs BD18IC0MEFJ-ME2
BD15GA3WEFJ-E2 vs BD18IC0MEFJ-LBH2
BD15GA3WEFJ-E2 vs BD18IA5WEFJ-E2
BD15GA3WEFJ-E2 vs BD18IA5MEFJ-ME2
BD15GA3WEFJ-E2 vs BD18IA5MEFJ-LBH2
BD15GA3WEFJ-E2 vs BD18HC5WEFJ-E2
BD15GA3WEFJ-E2 vs BD18HC5MEFJ-ME2
BD15GA3WEFJ-E2 vs BD18HC5MEFJ-LBH2
BD15GA3WEFJ-E2 vs BD18HC0WEFJ-E2
BD15GA3WEFJ-E2 vs BD18HC0MEFJ-ME2
BD15GA3WEFJ-E2 vs BD18HC0MEFJ-LBH2
BD15GA3WEFJ-E2 vs BD18HA5WEFJ-E2
BD15GA3WEFJ-E2 vs BD18HA5MEFJ-ME2
BD15GA3WEFJ-E2 vs BD18HA5MEFJ-LBH2
BD15GA3WEFJ-E2 vs BD18HA3WEFJ-E2
BD15GA3WEFJ-E2 vs BD18HA3MEFJ-ME2
BD15GA3WEFJ-E2 vs BD18HA3MEFJ-LBH2
BD15GA3WEFJ-E2 vs BD18GC0WEFJ-E2
BD15GA3WEFJ-E2 vs BD18GC0MEFJ-ME2
BD15GA3WEFJ-E2 vs BD18GC0MEFJ-LBH2
BD15GA3WEFJ-E2 vs BD18GA5WEFJ-E2
BD15GA3WEFJ-E2 vs BD18GA5MEFJ-ME2
BD15GA3WEFJ-E2 vs BD18GA5MEFJ-LBH2
BD15GA3WEFJ-E2 vs BD18GA3WNUX-TR
BD15GA3WEFJ-E2 vs BD18GA3WEFJ-E2
BD15GA3WEFJ-E2 vs BD18GA3MEFJ-ME2
BD15GA3WEFJ-E2 vs BD18GA3MEFJ-LBH2
BD15GA3WEFJ-E2 vs BD18FD0WHFP-TR
BD15GA3WEFJ-E2 vs BD15KA5WFP-E2
BD15GA3WEFJ-E2 vs BD15KA5WF-E2
BD15GA3WEFJ-E2 vs BD15KA5FP-E2
BD15GA3WEFJ-E2 vs BD15IC0WHFV-GTR
BD15GA3WEFJ-E2 vs BD15IC0WEFJ-E2
BD15GA3WEFJ-E2 vs BD15IC0MEFJ-ME2
BD15GA3WEFJ-E2 vs BD15IC0MEFJ-LBH2
Customer Reviews
4.95 out of 5.00 stars from 114 customer reviews from all over the world
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect