☰
BD15KA5WF-E2
BD15KA5WF-E2
Active
Description:  IC REG LINEAR 1.5V 500MA 8SOP
Manufacturer:  Rohm Semiconductor
History Price: $0.72300
In Stock: 25600
BD15KA5WF-E2 vs BD15GA3WEFJ-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
14V
Voltage - Output (Min/Fixed)
1.5V
1.5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.2V @ 200mA
0.9V @ 300mA
Current - Output
500mA
300mA
Current - Quiescent (Iq)
550 μA
0.6 mA
Current - Supply (Max)
550 μA
900 μA
PSRR
50dB (120Hz)
-
Control Features
Enable
Enable, Soft Start
Protection Features
Over Current, Over Temperature, Soft Start
Over Current, Over Temperature, Soft Start
Operating Temperature
-40 ℃ ~ 105 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOP
8-HTSOP-J