☰
BD1604MUV-E2
BD1604MUV-E2
Not For New Designs
Description:  IC LED DRIVER RGLTR 30MA 16VQFN
Manufacturer:  Rohm Semiconductor
History Price: $2.53000
In Stock: 7440
BD1604MUV-E2 vs BD1204GWL-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
4
4
Voltage - Supply (Min)
2.7V
2.7V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
-
-
Current - Output / Channel
30mA
20mA
Frequency
1MHz
850kHz
Dimming
-
PWM
Applications
Backlight
-
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VFQFN Exposed Pad
14-UFBGA, CSPBGA
Supplier Device Package
VQFN016V3030
UCSP50L1