☰
BD1604MUV-E2
BD1604MUV-E2
Not For New Designs
Description:  IC LED DRIVER RGLTR 30MA 16VQFN
Manufacturer:  Rohm Semiconductor
History Price: $2.53000
In Stock: 13560
BD1604MUV-E2 Specification
Specification
Part No
BD1604MUV-E2
Category
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Number of Outputs
4
Voltage - Supply (Min)
2.7V
Voltage - Supply (Max)
5.5V
Voltage - Output
-
Current - Output / Channel
30mA
Frequency
1MHz
Dimming
-
Applications
Backlight
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-VFQFN Exposed Pad
Supplier Device Package
VQFN016V3030
BD1604MUV-E2 Related Parts
BD1204GWL-E2
BD1204GWL-E2
Rohm Semiconductor
IC LED DRVR RGLTR PWM UCSP50L1
BD1206GUL-E2
BD1206GUL-E2
Rohm Semiconductor
IC LED DRIVER RGLTR DIM VCSP50L2
BD12801MUF-ME2
BD12801MUF-ME2
Rohm Semiconductor
16-CHANNEL CONSTANT CURRENT DRIV
BD1601MUV-E2
BD1601MUV-E2
Rohm Semiconductor
IC LED DRIVER RGLTR 30MA 16VQFN
BD1603NUV-E2
BD1603NUV-E2
Rohm Semiconductor
IC LED DRVR RGLTR VSON010V3030
BD1604MVV-E2
BD1604MVV-E2
Rohm Semiconductor
IC LED DRIVER RGLTR 30MA 16SQFN
BD1606MVV-E2
BD1606MVV-E2
Rohm Semiconductor
IC LED DRV RGLTR I2C 20MA 16SQFN
BD1754HFN-TR
BD1754HFN-TR
Rohm Semiconductor
IC LED DRV LIN MULT-STEP 8HSON
BD18326NUF-ME2
BD18326NUF-ME2
Rohm Semiconductor
IC LED DRV LIN PWM 600MA 10VSON
BD18327EFV-ME2
BD18327EFV-ME2
Rohm Semiconductor
IC LED DRVR LIN NO 1.5A 20HTSSOP
BD18336NUF-ME2
BD18336NUF-ME2
Rohm Semiconductor
IC LED DRV PS PWM VSON10FV3030
BD18337EFV-ME2
BD18337EFV-ME2
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
BD1604MUV-E2 Description
The Rohm Semiconductor BD1604MUV-E2 is a versatile and high-performance integrated circuit designed to serve as a DC-DC buck converter. This device is intended for applications requiring efficient and reliable voltage regulation, particularly in scenarios where space is limited. Below is a comprehensive overview of the BD1604MUV-E2, including its specifications and features.

## Overview

The BD1604MUV-E2 is a synchronous buck regulator that provides efficient step-down voltage conversion from a higher input voltage to a lower output voltage. It is designed for applications requiring high efficiency, compact size, and reliable performance. This device is often used in consumer electronics, automotive systems, and other electronic devices where space and power efficiency are critical.

## Key Features

1. Output Voltage:
- Adjustable Output Voltage Range: The BD1604MUV-E2 supports an adjustable output voltage range from 0.8V to 5.5V.
- Reference Voltage: The internal reference voltage is typically 0.8V, which provides flexibility in setting the desired output voltage.

2. Input Voltage Range:
- Input Voltage Range: 4.5V to 20V
- The wide input voltage range allows the device to operate with various power sources, including battery and external power supplies.

3. Output Current:
- Maximum Output Current: 4A
- The high current capability makes the BD1604MUV-E2 suitable for applications requiring significant power.

4. Efficiency:
- Efficiency: Up to 90% (depending on the input/output voltage and load conditions)
- High efficiency reduces power loss and heat generation, improving overall system performance and reliability.

5. Switching Frequency:
- Switching Frequency: 300kHz to 1MHz (adjustable via external components)
- The adjustable switching frequency allows for optimization of performance and efficiency based on specific application requirements.

6. Protection Features:
- Overcurrent Protection: Built-in current limiting to protect against excessive load conditions and short circuits.
- Thermal Shutdown: Integrated thermal protection to prevent overheating and ensure reliable operation under high-temperature conditions.
- Under-voltage Lockout (UVLO): Prevents operation when the input voltage falls below a certain threshold to protect the circuit and ensure stable operation.

7. Package Type:
- Package: 16-Pin QFN (Quad Flat No-Lead)
- Package Dimensions: Approximately 4mm x 4mm x 0.9mm
- The compact QFN package is ideal for space-constrained applications and provides excellent thermal performance.

8. Operating Temperature Range:
- Operating Temperature: -40°C to +125°C
- Storage Temperature: -55°C to +150°C
- The wide temperature range ensures reliable performance in various environmental conditions.

9. Compensation Network:
- Internal Compensation: The BD1604MUV-E2 features internal compensation, simplifying design and reducing the need for external components.

## Applications

The BD1604MUV-E2 is designed for use in a variety of applications where efficient and reliable DC-DC conversion is required, including:

- Consumer Electronics: Powers devices such as smartphones, tablets, and other portable electronics that require efficient voltage regulation.
- Automotive: Used in automotive systems for voltage regulation in infotainment systems, lighting, and other electronic controls.
- Industrial Equipment: Provides reliable power for industrial control systems and equipment, ensuring stable operation and performance.
- Communication Systems: Powers communication devices and equipment, maintaining consistent and efficient voltage supply.

## Electrical Characteristics

Here is a summary of the electrical characteristics for the Rohm Semiconductor BD1604MUV-E2:

- Output Voltage Range: Adjustable from 0.8V to 5.5V
- Input Voltage Range: 4.5V to 20V
- Maximum Output Current: 4A
- Efficiency: Up to 90%
- Switching Frequency: 300kHz to 1MHz (adjustable)
- Overcurrent Protection: Yes
- Thermal Shutdown: Yes
- Under-voltage Lockout (UVLO): Yes
- Package Type: 16-Pin QFN
- Package Dimensions: 4mm x 4mm x 0.9mm
- Operating Temperature Range: -40°C to +125°C

## Conclusion

The Rohm Semiconductor BD1604MUV-E2 is a highly efficient and versatile DC-DC buck converter that offers adjustable output voltage, high current capability, and robust protection features. Its compact package and wide operating temperature range make it suitable for a variety of demanding applications in consumer electronics, automotive systems, industrial equipment, and communication systems. For detailed design considerations and further integration information, consulting the full datasheet provided by Rohm Semiconductor is recommended.
BD1604MUV-E2 Compare Parts
  • BD1604MUV-E2 vs BD18378EFV-ME2
  • BD1604MUV-E2 vs BD18377EFV-ME2
  • BD1604MUV-E2 vs BD18362EFV-ME2
  • BD1604MUV-E2 vs BD18353MUF-ME2
  • BD1604MUV-E2 vs BD18353EFV-ME2
  • BD1604MUV-E2 vs BD18351EFV-ME2
  • BD1604MUV-E2 vs BD18347EFV-ME2
  • BD1604MUV-E2 vs BD18347AEFV-ME2
  • BD1604MUV-E2 vs BD18345EFV-ME2
  • BD1604MUV-E2 vs BD18343FV-ME2
  • BD1604MUV-E2 vs BD18342FV-ME2
  • BD1604MUV-E2 vs BD18341FV-ME2
  • BD1604MUV-E2 vs BD18340FV-ME2
  • BD1604MUV-E2 vs BD18337EFV-ME2
  • BD1604MUV-E2 vs BD18336NUF-ME2
  • BD1604MUV-E2 vs BD18327EFV-ME2
  • BD1604MUV-E2 vs BD18326NUF-ME2
  • BD1604MUV-E2 vs BD1754HFN-TR
  • BD1604MUV-E2 vs BD1606MVV-E2
  • BD1604MUV-E2 vs BD1604MVV-E2
  • BD1604MUV-E2 vs BD1603NUV-E2
  • BD1604MUV-E2 vs BD1601MUV-E2
  • BD1604MUV-E2 vs BD12801MUF-ME2
  • BD1604MUV-E2 vs BD1206GUL-E2
  • BD1604MUV-E2 vs BD1204GWL-E2
  • BD1604MUV-E2 vs BD18398RUV-ME2
  • BD1604MUV-E2 vs BD18397RUV-ME2
  • BD1604MUV-E2 vs BD18333EUV-ME2
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery