Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Rohm Semiconductor BD1604MUV-E2
BD1604MUV-E2
Not For New Designs
PMIC - LED Drivers
Description:
IC LED DRIVER RGLTR 30MA 16VQFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BD1604MUV-E2 Datasheet
History Price: $2.53000
In Stock: 7440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD1604MUV-E2 vs BD1606MVV-E2
Part No
BD1604MUV-E2
BD1606MVV-E2
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Type
DC DC Regulator
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
4
6
Voltage - Supply (Min)
2.7V
2.7V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
-
-
Current - Output / Channel
30mA
20mA
Frequency
1MHz
1MHz
Dimming
-
I2C
Applications
Backlight
Backlight
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VFQFN Exposed Pad
16-VQFN Exposed Pad
Supplier Device Package
VQFN016V3030
SQFN016V4040