Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Rohm Semiconductor BD2065AFJ-E2
BD2065AFJ-E2
Not For New Designs
PMIC - Power Distribution Switches, Load Drivers
Description:
IC SWITCH USB HI SIDE 1CH SOP-J8
Manufacturer:
Rohm Semiconductor
Datasheet:
BD2065AFJ-E2 Datasheet
History Price: $2.22000
In Stock: 40720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD2065AFJ-E2 vs BD2204GUL-E2
Part No
BD2065AFJ-E2
BD2204GUL-E2
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Switch Type
USB Switch
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
2:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
2.7V ~ 5.5V
1.2V ~ 2.4V, 2.7V ~ 4.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
1A
500mA
Rds On (Typ)
80mOhm
120mOhm
Input Type
Non-Inverting
-
Features
Status Flag
Load Discharge
Fault Protection
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Over Temperature, Reverse Current
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOP-J
VCSP50L1
Package / Case
8-SOIC (0.154", 3.90mm Width)
6-UFBGA, CSPBGA