Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Rohm Semiconductor BD2065AFJ-E2
BD2065AFJ-E2
Not For New Designs
PMIC - Power Distribution Switches, Load Drivers
Description:
IC SWITCH USB HI SIDE 1CH SOP-J8
Manufacturer:
Rohm Semiconductor
Datasheet:
BD2065AFJ-E2 Datasheet
History Price: $2.22000
In Stock: 7280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD2065AFJ-E2 Specification
Specification
Part No
BD2065AFJ-E2
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
USB Switch
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
1A
Rds On (Typ)
80mOhm
Input Type
Non-Inverting
Features
Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
8-SOP-J
Package / Case
8-SOIC (0.154", 3.90mm Width)
BD2065AFJ-E2 Related Parts
BD2041AFJ-E2
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 SOP-J8
BD2042AFJ-E2
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
BD2045AFJ-E2
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 SOP-J8
BD2046AFJ-E2
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
BD2051AFJ-E2
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 SOP-J8
BD2052AFJ-E2
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
BD2055AFJ-E2
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 SOP-J8
BD2056AFJ-E2
Rohm Semiconductor
IC SWITCH HIGH SIDE 2CH SOP-J8
BD2061AFJ-E2
Rohm Semiconductor
IC SWITCH USB HI SIDE 1CH SOP-J8
BD2062FJ-E2
Rohm Semiconductor
IC SWITCH USB HI SIDE 2CH 8SOJP
BD2062FJ-LBE2
Rohm Semiconductor
IC SWITCH USB HI SIDE 2CH SOP8J
BD2066FJ-E2
Rohm Semiconductor
IC SWITCH USB HI SIDE 2CH 8SOJP
BD2065AFJ-E2 Compare Parts
BD2065AFJ-E2 vs BD2268G-MGTR
BD2065AFJ-E2 vs BD2267G-MGTR
BD2065AFJ-E2 vs BD2266G-MGTR
BD2065AFJ-E2 vs BD2265G-MGTR
BD2065AFJ-E2 vs BD2264G-MGTR
BD2065AFJ-E2 vs BD22641G-MTR
BD2065AFJ-E2 vs BD2262G-MGTR
BD2065AFJ-E2 vs BD22621G-MTR
BD2065AFJ-E2 vs BD2248G-GTR
BD2065AFJ-E2 vs BD2247G-GTR
BD2065AFJ-E2 vs BD2246G-GTR
BD2065AFJ-E2 vs BD2245G-MGTR
BD2065AFJ-E2 vs BD2244G-MGTR
BD2065AFJ-E2 vs BD22441G-CTR
BD2065AFJ-E2 vs BD2243G-GTR
BD2065AFJ-E2 vs BD2242G-GTR
BD2065AFJ-E2 vs BD2241G-GTR
BD2065AFJ-E2 vs BD2240G-GTR
BD2065AFJ-E2 vs BD2233G-GTR
BD2065AFJ-E2 vs BD2232G-GTR
BD2065AFJ-E2 vs BD2227G-TR
BD2065AFJ-E2 vs BD2227G-LBTR
BD2065AFJ-E2 vs BD2226G-TR
BD2065AFJ-E2 vs BD2226G-LBTR
BD2065AFJ-E2 vs BD2225G-TR
BD2065AFJ-E2 vs BD2225G-LBTR
BD2065AFJ-E2 vs BD2224G-TR
BD2065AFJ-E2 vs BD2224G-LBTR
BD2065AFJ-E2 vs BD2222G-GTR
BD2065AFJ-E2 vs BD2221G-TR
BD2065AFJ-E2 vs BD2221G-LBTR
BD2065AFJ-E2 vs BD2220G-TR
BD2065AFJ-E2 vs BD2220G-LBTR
BD2065AFJ-E2 vs BD2206G-TR
BD2065AFJ-E2 vs BD2206G-LBTR
BD2065AFJ-E2 vs BD2204GUL-E2
BD2065AFJ-E2 vs BD2202G-TR
BD2065AFJ-E2 vs BD2202G-LBTR
BD2065AFJ-E2 vs BD2201GUL-E2
BD2065AFJ-E2 vs BD2200GUL-E2
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!