Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Rohm Semiconductor BD28412MUV-E2
BD28412MUV-E2
Active
Linear - Amplifiers - Audio
Description:
IC AMP D STEREO 9W VQFN032V5050
Manufacturer:
Rohm Semiconductor
Datasheet:
BD28412MUV-E2 Datasheet
History Price: $2.63000
In Stock: 2080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD28412MUV-E2 vs BD28620MUV-E2
Part No
BD28412MUV-E2
BD28620MUV-E2
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Type
Class D
Class D
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
9W x 2 @ 8Ohm
20W x 2 @ 8Ohm
Voltage - Supply
4.5V ~ 13V
8.5V ~ 24V
Features
-
Depop, Short-Circuit Protection
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Supplier Device Package
VQFN032V5050
VQFN020V4040
Package / Case
32-VFQFN Exposed Pad
24-VFQFN Exposed Pad