Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Rohm Semiconductor BD28620MUV-E2
BD28620MUV-E2
Not For New Designs
Linear - Amplifiers - Audio
Description:
IC AMP D STEREO 20W VQFN024V4040
Manufacturer:
Rohm Semiconductor
Datasheet:
BD28620MUV-E2 Datasheet
History Price: $1.93000
In Stock: 45200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD28620MUV-E2 Specification
Specification
Part No
BD28620MUV-E2
Category
Linear - Amplifiers - Audio
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
20W x 2 @ 8Ohm
Voltage - Supply
8.5V ~ 24V
Features
Depop, Short-Circuit Protection
Mounting Type
Surface Mount
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Supplier Device Package
VQFN020V4040
Package / Case
24-VFQFN Exposed Pad
BD28620MUV-E2 PDF Datasheet
BD28620MUV-E2 Datasheet
Click and Download: BD28620MUV-E2 Datasheet
BD28620MUV-E2 Compare Parts
BD28620MUV-E2 vs BD28412MUV-E2
BD28620MUV-E2 vs BD28411MUV-E2
BD28620MUV-E2 vs BD27400GUL-E2
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you