☰
BD28620MUV-E2
BD28620MUV-E2
Not For New Designs
Description:  IC AMP D STEREO 20W VQFN024V4040
Manufacturer:  Rohm Semiconductor
History Price: $1.93000
In Stock: 45200
BD28620MUV-E2 vs BD28411MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Type
Class D
Class D
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
20W x 2 @ 8Ohm
9W x 2 @ 8Ohm
Voltage - Supply
8.5V ~ 24V
4.5V ~ 13V
Features
Depop, Short-Circuit Protection
Depop, Short-Circuit Protection
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Supplier Device Package
VQFN020V4040
VQFN032V5050
Package / Case
24-VFQFN Exposed Pad
32-VFQFN Exposed Pad