Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Rohm Semiconductor BD28623MUV-E2
BD28623MUV-E2
Active
Linear - Amplifiers - Audio
Description:
IC AMP D STEREO 17W VQFN024V4040
Manufacturer:
Rohm Semiconductor
Datasheet:
BD28623MUV-E2 Datasheet
History Price: $2.00000
In Stock: 10400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD28623MUV-E2 vs BD27400GUL-E2
Part No
BD28623MUV-E2
BD27400GUL-E2
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Class D
Class D
Output Type
2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
17W x 2 @ 8Ohm
2.5W x 1 @ 4Ohm
Voltage - Supply
8.5V ~ 24V
2.5V ~ 5.5V
Features
Depop, Short-Circuit Protection
Depop, Short-Circuit and Thermal Protection
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
VQFN024V4040
9-VCSP50L1 (1.5x1.5)
Package / Case
24-VFQFN Exposed Pad
9-UFBGA, CSPBGA