☰
BD27400GUL-E2
BD27400GUL-E2
Active
Description:  IC AMP CLASS D MONO 2.5W 9VCSP
Manufacturer:  Rohm Semiconductor
History Price: $1.26000
In Stock: 15840
BD27400GUL-E2 Specification
Specification
Part No
BD27400GUL-E2
Category
Linear - Amplifiers - Audio
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
2.5W x 1 @ 4Ohm
Voltage - Supply
2.5V ~ 5.5V
Features
Depop, Short-Circuit and Thermal Protection
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
9-VCSP50L1 (1.5x1.5)
Package / Case
9-UFBGA, CSPBGA
BD27400GUL-E2 Compare Parts
  • BD27400GUL-E2 vs BD28620MUV-E2
  • BD27400GUL-E2 vs BD28412MUV-E2
  • BD27400GUL-E2 vs BD28411MUV-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you