☰
BD30FC0WEFJ-E2
BD30FC0WEFJ-E2
Active
Description:  IC REG LINEAR 3V 1A 8HTSOP
Manufacturer:  Rohm Semiconductor
History Price: $1.40000
In Stock: 39560
BD30FC0WEFJ-E2 vs BD3987FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Positive and Negative
Output Type
Fixed
Adjustable
Number of Regulators
1
2
Voltage - Input (Max)
26.5V
18V
Voltage - Output (Min/Fixed)
3V
14V, -6.5V
Voltage - Output (Max)
-
16V, -8.5V
Voltage Dropout (Max)
0.7V @ 500mA
-
Current - Output
1A
25mA, 50mA
Current - Quiescent (Iq)
0.5 mA
0.5 mA
Current - Supply (Max)
2.5 mA
850 μA
PSRR
-
-
Control Features
Enable
-
Protection Features
Over Current, Over Temperature, Soft Start
-
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-HTSOP-J
8-SSOP