☰
BD3987FV-E2
BD3987FV-E2
Obsolete
Description:  IC REG LINEAR POS/NEG ADJ 8SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3987FV-E2 Datasheet
History Price: Obsolete
In Stock: 5680
BD3987FV-E2 Specification
Specification
Part No
BD3987FV-E2
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive and Negative
Output Type
Adjustable
Number of Regulators
2
Voltage - Input (Max)
18V
Voltage - Output (Min/Fixed)
14V, -6.5V
Voltage - Output (Max)
16V, -8.5V
Voltage Dropout (Max)
-
Current - Output
25mA, 50mA
Current - Quiescent (Iq)
0.5 mA
Current - Supply (Max)
850 μA
PSRR
-
Control Features
-
Protection Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SSOP
BD3987FV-E2 Related Parts
BD3004HFP-TR
BD3004HFP-TR
Rohm Semiconductor
IC REG LINEAR 5V 500MA HRP7
BD3005HFP-TR
BD3005HFP-TR
Rohm Semiconductor
IC REG LINEAR 5V 500MA HRP7
BD3020HFP-TR
BD3020HFP-TR
Rohm Semiconductor
500MA 5V OUTPUT LDO REGULATOR WI
BD3021HFP-TR
BD3021HFP-TR
Rohm Semiconductor
500MA 5V OUTPUT LDO REGULATOR WI
BD30FC0WEFJ-E2
BD30FC0WEFJ-E2
Rohm Semiconductor
IC REG LINEAR 3V 1A 8HTSOP
BD30FC0WFP-E2
BD30FC0WFP-E2
Rohm Semiconductor
1A 3V, FIXED OUTPUT, HIGH-ACCURA
BD30FD0WHFP-TR
BD30FD0WHFP-TR
Rohm Semiconductor
2A 3V, FIXED OUTPUT, HIGH-ACCURA
BD30GA3MEFJ-LBH2
BD30GA3MEFJ-LBH2
Rohm Semiconductor
IC REG LINEAR 3V 300MA 8HTSOP
BD30GA3MEFJ-ME2
BD30GA3MEFJ-ME2
Rohm Semiconductor
IC REG LINEAR 3V 300MA 8HTSOP-J
BD30GA3WEFJ-E2
BD30GA3WEFJ-E2
Rohm Semiconductor
IC REG LINEAR 3V 300MA 8HTSOP-J
BD30GA3WNUX-TR
BD30GA3WNUX-TR
Rohm Semiconductor
300MA FIXED OUTPUT LDO REGULATOR
BD30GA5MEFJ-LBH2
BD30GA5MEFJ-LBH2
Rohm Semiconductor
IC REG LINEAR 3V 500MA 8HTSOP
BD3987FV-E2 Description
The Rohm Semiconductor BD3987FV-E2 is a highly integrated power management IC designed primarily for use in portable devices, such as smartphones, tablets, and other battery-operated electronics. This device is particularly known for its efficiency, compact design, and advanced features that enhance battery performance and overall system reliability.

## Key Specifications:

1. Functionality:
- The BD3987FV-E2 is a battery charger IC that supports various charging methods, including constant current (CC) and constant voltage (CV) charging. It is designed to manage the charging of lithium-ion (Li-ion) and lithium polymer (LiPo) batteries effectively.

2. Input Voltage Range:
- The device operates over a wide input voltage range of 4.5V to 28V, making it versatile for different power supply sources, including USB and AC adapters.

3. Output Current:
- The BD3987FV-E2 can deliver a maximum output current of up to 2A, allowing for fast charging of batteries. This high current capability is essential for modern devices that require quick recharge times.

4. Charging Modes:
- The IC supports multiple charging modes, including:
- Trickle Charge: For charging deeply discharged batteries.
- Constant Current Charge: For the main charging phase.
- Constant Voltage Charge: For the final charging phase to ensure battery safety and longevity.

5. Thermal Regulation:
- The BD3987FV-E2 features thermal regulation to prevent overheating during the charging process. This feature helps maintain safe operating temperatures and prolongs the lifespan of both the charger and the battery.

6. Battery Voltage Detection:
- The device includes built-in battery voltage detection, which allows it to monitor the battery voltage and adjust the charging current accordingly. This feature enhances charging efficiency and safety.

7. Protection Features:
- The BD3987FV-E2 is equipped with several protection mechanisms, including:
- Overvoltage Protection (OVP): Prevents damage to the battery and charger by shutting down the charging process if the voltage exceeds a specified threshold.
- Overcurrent Protection (OCP): Limits the charging current to prevent excessive current flow that could damage the battery.
- Short-Circuit Protection: Protects the device from damage in the event of a short circuit.

8. Package Type:
- The BD3987FV-E2 is available in a compact HTSOP-J8 package, which is designed for space-constrained applications. This package type facilitates easy integration into various circuit designs.

9. Operating Temperature Range:
- The device is rated for operation over a temperature range of -40°C to +85°C, making it suitable for a wide range of environments, including industrial and automotive applications.

10. Efficiency:
- The BD3987FV-E2 is designed for high efficiency, typically achieving over 90% efficiency during the charging process. This efficiency is crucial for minimizing heat generation and maximizing battery life.

## Applications:

The Rohm Semiconductor BD3987FV-E2 is suitable for a variety of applications, including:

- Smartphones and Tablets: Ideal for fast and efficient battery charging in portable consumer electronics.
- Wearable Devices: Used in smartwatches and fitness trackers where compact size and efficiency are critical.
- Portable Power Banks: Suitable for charging external batteries and power banks.
- Industrial Equipment: Can be used in battery-powered tools and devices requiring reliable charging solutions.

## Conclusion:

The Rohm Semiconductor BD3987FV-E2 is a highly efficient and versatile battery charger IC that meets the demands of modern portable devices. With its wide input voltage range, high output current capability, and robust protection features, it provides a reliable solution for battery management in various applications. Its compact design and high efficiency make it an excellent choice for designers looking to optimize power delivery and charging performance in consumer electronics and industrial applications.
BD3987FV-E2 Compare Parts
  • BD3987FV-E2 vs BD3985FV-E2
  • BD3987FV-E2 vs BD3951F-E2
  • BD3987FV-E2 vs BD3941HFP-TR
  • BD3987FV-E2 vs BD3941FP-E2
  • BD3987FV-E2 vs BD3940FP-E2
  • BD3987FV-E2 vs BD3932FP-E2
  • BD3987FV-E2 vs BD3931HFP-TR
  • BD3987FV-E2 vs BD3931FP-E2
  • BD3987FV-E2 vs BD3930FP-E2
  • BD3987FV-E2 vs BD3925HFP-CTR
  • BD3987FV-E2 vs BD3925FP-CE2
  • BD3987FV-E2 vs BD37215MUV-E2
  • BD3987FV-E2 vs BD37210MUV-E2
  • BD3987FV-E2 vs BD37201NUX-TR
  • BD3987FV-E2 vs BD3650FP-ME2
  • BD3987FV-E2 vs BD3575YHFP-MTR
  • BD3987FV-E2 vs BD3575YFP-ME2
  • BD3987FV-E2 vs BD3575HFP-TR
  • BD3987FV-E2 vs BD3574YHFP-MTR
  • BD3987FV-E2 vs BD3574YFP-ME2
  • BD3987FV-E2 vs BD3574HFP-TR
  • BD3987FV-E2 vs BD3574FP-E2
  • BD3987FV-E2 vs BD3573YHFP-MTR
  • BD3987FV-E2 vs BD3573YFP-ME2
  • BD3987FV-E2 vs BD3573HFP-TR
  • BD3987FV-E2 vs BD3572YHFP-MTR
  • BD3987FV-E2 vs BD3572YFP-ME2
  • BD3987FV-E2 vs BD3572HFP-TR
  • BD3987FV-E2 vs BD3572FP-E2
  • BD3987FV-E2 vs BD3571YHFP-MTR
  • BD3987FV-E2 vs BD3571YFP-ME2
  • BD3987FV-E2 vs BD3571HFP-TR
  • BD3987FV-E2 vs BD3571FP-E2
  • BD3987FV-E2 vs BD3570YHFP-MTR
  • BD3987FV-E2 vs BD3570YFP-ME2
  • BD3987FV-E2 vs BD3570HFP-TR
  • BD3987FV-E2 vs BD3570FP-E2
  • BD3987FV-E2 vs BD35618HFV-TR
  • BD3987FV-E2 vs BD35605HFN-TR
  • BD3987FV-E2 vs BD3552HFN-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.