Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD30HC5WEFJ-E2
BD30HC5WEFJ-E2
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 3V 1.5A 8HTSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD30HC5WEFJ-E2 Datasheet
History Price: $0.90000
In Stock: 1360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD30HC5WEFJ-E2 vs BD3987FV-E2
Part No
BD30HC5WEFJ-E2
BD3987FV-E2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Positive and Negative
Output Type
Fixed
Adjustable
Number of Regulators
1
2
Voltage - Input (Max)
8V
18V
Voltage - Output (Min/Fixed)
3V
14V, -6.5V
Voltage - Output (Max)
-
16V, -8.5V
Voltage Dropout (Max)
0.93V @ 1.5A
-
Current - Output
1.5A
25mA, 50mA
Current - Quiescent (Iq)
0.6 mA
0.5 mA
Current - Supply (Max)
900 μA
850 μA
PSRR
-
-
Control Features
Enable
-
Protection Features
Over Current, Over Temperature, Soft Start
-
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-HTSOP-J
8-SSOP