☰
BD33C0AHFP-CTR
BD33C0AHFP-CTR
Active
Description:  IC REG LINEAR 3.3V 1A HRP-5
Manufacturer:  Rohm Semiconductor
History Price: $2.65000
In Stock: 11920
BD33C0AHFP-CTR vs BD3987FV-E2
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Positive and Negative
Output Type
Fixed
Adjustable
Number of Regulators
1
2
Voltage - Input (Max)
26.5V
18V
Voltage - Output (Min/Fixed)
3.3V
14V, -6.5V
Voltage - Output (Max)
-
16V, -8.5V
Voltage Dropout (Max)
0.5V @ 500mA
-
Current - Output
1A
25mA, 50mA
Current - Quiescent (Iq)
2.5 mA
0.5 mA
Current - Supply (Max)
2.5 mA
850 μA
PSRR
55dB (120Hz)
-
Control Features
Enable
-
Protection Features
Over Current, Over Temperature
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
8-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
HRP-5
8-SSOP