☰
BD3464FV-E2
BD3464FV-E2
Active
Description:  IC VOLUME CONTROL 20SSOP-B
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3464FV-E2 Datasheet
History Price: $5.62000
In Stock: 29600
BD3464FV-E2 vs BD37522FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Volume Control
Audio Tone Processor
Applications
Automotive Audio, Consumer Audio
Automotive Audio, Consumer Audio
Number of Channels
6
4
Interface
I2C
I2C
Voltage - Supply
7V ~ 9.5V
7V ~ 9.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
-109dB
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LSSOP (0.173", 4.40mm Width)
24-SOP (0.213", 5.40mm Width)
Supplier Device Package
20-SSOP-B
24-SSOP-A