Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Rohm Semiconductor BD37522FS-E2
BD37522FS-E2
Active
Audio Special Purpose
Description:
IC AUDIO TONE PROCESSOR 24SSOPA
Manufacturer:
Rohm Semiconductor
Datasheet:
BD37522FS-E2 Datasheet
History Price: $5.23800
In Stock: 5520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD37522FS-E2 Specification
Specification
Part No
BD37522FS-E2
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Tone Processor
Applications
Automotive Audio, Consumer Audio
Number of Channels
4
Interface
I2C
Voltage - Supply
7V ~ 9.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
24-SOP (0.213", 5.40mm Width)
Supplier Device Package
24-SSOP-A
BD37522FS-E2 Related Parts
BD3401KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3402KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3403FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD3433K-E2
Rohm Semiconductor
IC VOLUME CONTROL 44QFP
BD3452KS
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 100SQFP
BD34602FS-ME2
Rohm Semiconductor
IC AUDIO/VIDEO SWITCH 6CH 24SSOP
BD3460FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOP
BD3461FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOPA
BD3464FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD3465FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD34700FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD34701KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 52SQFP
BD37522FS-E2 Compare Parts
BD37522FS-E2 vs BD3884FS-E2
BD37522FS-E2 vs BD3883FS-E2
BD37522FS-E2 vs BD3882FV-E2
BD37522FS-E2 vs BD3881FV-E2
BD37522FS-E2 vs BD3873FS-E2
BD37522FS-E2 vs BD3872FS-E2
BD37522FS-E2 vs BD3871FS-E2
BD37522FS-E2 vs BD3870FS-E2
BD37522FS-E2 vs BD3869AF-E2
BD37522FS-E2 vs BD3861FS-E2
BD37522FS-E2 vs BD3861FS
BD37522FS-E2 vs BD3826FS-E2
BD37522FS-E2 vs BD3825FS-E2
BD37522FS-E2 vs BD3824FS-E2
BD37522FS-E2 vs BD3823FV-E2
BD37522FS-E2 vs BD3822FS-E2
BD37522FS-E2 vs BD3818KS
BD37522FS-E2 vs BD3817KS
BD37522FS-E2 vs BD3816K1
BD37522FS-E2 vs BD3814FV-E2
BD37522FS-E2 vs BD3813KS-E2
BD37522FS-E2 vs BD3812F-E2
BD37522FS-E2 vs BD3811K1
BD37522FS-E2 vs BD3805F-E2
BD37522FS-E2 vs BD37544FS-E2
BD37522FS-E2 vs BD37543FS-E2
BD37522FS-E2 vs BD37542FS-E2
BD37522FS-E2 vs BD37541FS-E2
BD37522FS-E2 vs BD37534FV-E2
BD37522FS-E2 vs BD37533FV-E2
BD37522FS-E2 vs BD37532FV-E2
BD37522FS-E2 vs BD37531FV-E2
BD37522FS-E2 vs BD37524FS-E2
BD37522FS-E2 vs BD37523FS-E2
BD37522FS-E2 vs BD37521FS-E2
BD37522FS-E2 vs BD37515FS-E2
BD37522FS-E2 vs BD37514FS-E2
BD37522FS-E2 vs BD37513FS-E2
BD37522FS-E2 vs BD37512FS-E2
BD37522FS-E2 vs BD37511FS-E2
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described