☰
BD34705KS2
BD34705KS2
Active
Description:  IC AUDIO SIGNAL PROCESSOR 64SQFP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD34705KS2 Datasheet
History Price: $8.48000
In Stock: 9700
BD34705KS2 vs BD37522FS-E2
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Function
Audio Signal Processor
Audio Tone Processor
Applications
Consumer Audio
Automotive Audio, Consumer Audio
Number of Channels
8
4
Interface
Serial
I2C
Voltage - Supply
?.5V ~ 7.5V
7V ~ 9.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
24-SOP (0.213", 5.40mm Width)
Supplier Device Package
64-SQFP
24-SSOP-A