☰
BD3512MUV-E2
BD3512MUV-E2
Obsolete
Description:  IC REG LIN POS ADJ 3A 20VQFN
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 24800
BD3512MUV-E2 vs BD3987FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive and Negative
Output Type
Adjustable
Adjustable
Number of Regulators
1
2
Voltage - Input (Max)
4.5V
18V
Voltage - Output (Min/Fixed)
0.65V
14V, -6.5V
Voltage - Output (Max)
2.7V
16V, -8.5V
Voltage Dropout (Max)
0.1V @ 1A
-
Current - Output
3A
25mA, 50mA
Current - Quiescent (Iq)
2.2 mA
0.5 mA
Current - Supply (Max)
-
850 μA
PSRR
-
-
Control Features
Enable, Power Good
-
Protection Features
Over Current, Over Temperature, Under Voltage Lockout (UVLO)
-
Operating Temperature
-10 ℃ ~ 100 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
8-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
VQFN020V4040
8-SSOP