☰
BD3532EFV-E2
BD3532EFV-E2
Not For New Designs
Description:  IC REG LINEAR DDR SDRAM 20HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $2.61000
In Stock: 8720
BD3532EFV-E2 vs BD3533EKN-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Applications
Converter, DDR Bus Termination Regulator
Converter, DDR
Voltage - Input
24V
2.7V ~ 5.5V
Number of Outputs
2
1
Voltage - Output
Multiple
0.75V ~ 1.25V
Operating Temperature
-40 ℃ ~ 100 ℃
-20 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
20-HTSSOP-B
20-HQFNV (4.2x4.2)