Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Rohm Semiconductor BD3532EFV-E2
BD3532EFV-E2
Not For New Designs
PMIC - Special Purpose Regulators
Description:
IC REG LINEAR DDR SDRAM 20HTSSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD3532EFV-E2 Datasheet
History Price: $2.61000
In Stock: 7840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD3532EFV-E2 Specification
Specification
Part No
BD3532EFV-E2
Category
PMIC - Special Purpose Regulators
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, DDR Bus Termination Regulator
Voltage - Input
24V
Number of Outputs
2
Voltage - Output
Multiple
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-HTSSOP-B
BD3532EFV-E2 PDF Datasheet
BD3532EFV-E2 Datasheet
Click and Download: BD3532EFV-E2 Datasheet
BD3532EFV-E2 Related Parts
BD3533EKN-E2
Rohm Semiconductor
IC REG CONV DDR 1OUT 20HQFNV
BD3533F-E2
Rohm Semiconductor
IC REG CONV DDR 1OUT 8SOP
BD3533FVM-TR
Rohm Semiconductor
IC REG CONV DDR 1OUT 8MSOP
BD3533HFN-TR
Rohm Semiconductor
IC REG CONV DDR 1OUT 8HSON
BD3538F-E2
Rohm Semiconductor
IC REG CONV DDR BUS 1OUT 8SOP
BD3538HFN-TR
Rohm Semiconductor
IC REG CONV DDR BUS 1OUT 8HSON
BD35390FJ-E2
Rohm Semiconductor
IC REG CONV DDR 1OUT 8SOP-J
BD35395FJ-ME2
Rohm Semiconductor
IC REG CONV DDR 1OUT 8SOP-J
BD3539FVM-TR
Rohm Semiconductor
IC REG CONV DDR BUS 1OUT 8MSOP
BD3539NUX-TR
Rohm Semiconductor
IC REG CONV DDR SDRAM 1OUT 8VSON
BD3537F-E2
Rohm Semiconductor
IC REG TERM DDR-II 2CH 8-SOP
BD3532EFV-E2 Compare Parts
BD3532EFV-E2 vs BD3539FVM-TR
BD3532EFV-E2 vs BD35395FJ-ME2
BD3532EFV-E2 vs BD35390FJ-E2
BD3532EFV-E2 vs BD3538HFN-TR
BD3532EFV-E2 vs BD3538F-E2
BD3532EFV-E2 vs BD3533HFN-TR
BD3532EFV-E2 vs BD3533FVM-TR
BD3532EFV-E2 vs BD3533F-E2
BD3532EFV-E2 vs BD3533EKN-E2
BD3532EFV-E2 vs BD3537F-E2
Customer Reviews
4.95 out of 5.00 stars from 158 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****