Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Rohm Semiconductor BD3537F-E2
BD3537F-E2
Obsolete
PMIC - Special Purpose Regulators
Description:
IC REG TERM DDR-II 2CH 8-SOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD3537F-E2 Datasheet
History Price: Obsolete
In Stock: 16920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD3537F-E2 vs BD3532EFV-E2
Part No
BD3537F-E2
BD3532EFV-E2
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Applications
-
Converter, DDR Bus Termination Regulator
Voltage - Input
-
24V
Number of Outputs
-
2
Voltage - Output
-
Multiple
Operating Temperature
-
-40 ℃ ~ 100 ℃
Mounting Type
-
Surface Mount
Package / Case
-
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
-
20-HTSSOP-B