Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Rohm Semiconductor BD35390FJ-E2
BD35390FJ-E2
Active
PMIC - Special Purpose Regulators
Description:
IC REG CONV DDR 1OUT 8SOP-J
Manufacturer:
Rohm Semiconductor
Datasheet:
BD35390FJ-E2 Datasheet
History Price: $1.31000
In Stock: 33280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD35390FJ-E2 vs BD3537F-E2
Part No
BD35390FJ-E2
BD3537F-E2
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Applications
Converter, DDR Bus Termination Regulator
-
Voltage - Input
2.7V ~ 5.5V
-
Number of Outputs
1
-
Voltage - Output
Multiple
-
Operating Temperature
-30 ℃ ~ 100 ℃
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOP-J
-