☰
BD35390FJ-E2
BD35390FJ-E2
Active
Description:  IC REG CONV DDR 1OUT 8SOP-J
Manufacturer:  Rohm Semiconductor
History Price: $1.31000
In Stock: 1840
BD35390FJ-E2 Specification
Specification
Part No
BD35390FJ-E2
Category
PMIC - Special Purpose Regulators
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, DDR Bus Termination Regulator
Voltage - Input
2.7V ~ 5.5V
Number of Outputs
1
Voltage - Output
Multiple
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP-J
BD35390FJ-E2 Related Parts
BD3532EFV-E2
BD3532EFV-E2
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
BD3533EKN-E2
BD3533EKN-E2
Rohm Semiconductor
IC REG CONV DDR 1OUT 20HQFNV
BD3533F-E2
BD3533F-E2
Rohm Semiconductor
IC REG CONV DDR 1OUT 8SOP
BD3533FVM-TR
BD3533FVM-TR
Rohm Semiconductor
IC REG CONV DDR 1OUT 8MSOP
BD3533HFN-TR
BD3533HFN-TR
Rohm Semiconductor
IC REG CONV DDR 1OUT 8HSON
BD3538F-E2
BD3538F-E2
Rohm Semiconductor
IC REG CONV DDR BUS 1OUT 8SOP
BD3538HFN-TR
BD3538HFN-TR
Rohm Semiconductor
IC REG CONV DDR BUS 1OUT 8HSON
BD35395FJ-ME2
BD35395FJ-ME2
Rohm Semiconductor
IC REG CONV DDR 1OUT 8SOP-J
BD3539FVM-TR
BD3539FVM-TR
Rohm Semiconductor
IC REG CONV DDR BUS 1OUT 8MSOP
BD3539NUX-TR
BD3539NUX-TR
Rohm Semiconductor
IC REG CONV DDR SDRAM 1OUT 8VSON
BD3537F-E2
BD3537F-E2
Rohm Semiconductor
IC REG TERM DDR-II 2CH 8-SOP
BD35390FJ-E2 Compare Parts
  • BD35390FJ-E2 vs BD3539FVM-TR
  • BD35390FJ-E2 vs BD35395FJ-ME2
  • BD35390FJ-E2 vs BD3538HFN-TR
  • BD35390FJ-E2 vs BD3538F-E2
  • BD35390FJ-E2 vs BD3533HFN-TR
  • BD35390FJ-E2 vs BD3533FVM-TR
  • BD35390FJ-E2 vs BD3533F-E2
  • BD35390FJ-E2 vs BD3533EKN-E2
  • BD35390FJ-E2 vs BD3532EFV-E2
  • BD35390FJ-E2 vs BD3537F-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****